- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Ambient Temperature Range High | Current Transfer Ratio | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N137-520E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | 5V | - | - | - | 5mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K64L-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 5V | 2 | - | - | -40°C~105°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 5000Vrms | 5.5V | Push-Pull, Totem Pole | 10mA | - | 2 | - | 20mW | 10mA | 1.3V | 80 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | 8mA | - | 6mA | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-024L-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 600mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | - | 11 ns | - | 11ns 11ns | 5V | - | - | - | - | 0.01A | 250ns, 250ns | 25kV/μs | 2/0 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACNW261L-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 10V | 1 | - | - | -40°C~105°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 20mW | 2.7V~5.5V | 5.5V | UL | 5000Vrms | - | Tri-State | 10mA | SINGLE | 1 | - | 20mW | 10mA | 1.5V | 95 ns | DC | 95 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | - | - | - | - | 95ns, 95ns | 20kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W483-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | - | -40°C~105°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 210mW | 4.5V~30V | 30V | CSA, IEC, UL | 5000Vrms | 35V | Push-Pull, Totem Pole | 50mA | - | 1 | - | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7mA | - | 1.2e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | - | 6ns 6ns | 5V | - | - | 10mA | 7mA | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4506-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | 3V | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-072L-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4506-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 145mW | 4.5V~30V | - | - | 5000Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | 3V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2631-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 5V | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M21L-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 600mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | 11ns | 11 ns | - | 11ns 11ns | 5V | - | 8mA | - | 6mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-072L-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 5.5V | 1 | - | - | -40°C~105°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | 6.5V | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 25 ns | - | - | 6.5V | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | 10μA | - | 15mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0721-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | 10μA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-064L-000E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 5V | 2 | 46 ns | - | -40°C~105°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 3750Vrms | 5.5V | Push-Pull, Totem Pole | - | - | 2 | - | 20mW | 10mA | 1.3V | 80 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2mA | 7V | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | 5V | 8mA | - | 6mA | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | 105°C | - | 3.607mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P481-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | EAR99 | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | - | 10mA | - | - | - | Unidirectional | 25mA | - | 20 ns | - | 16ns 20ns | 5V | - | - | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N137-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.8V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4506-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 30V | 1 | - | - | -40°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 145mW | 4.5V~30V | - | UL | 3750Vrms | 15V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 400 ns | DC | 600 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 30V | - | 1 Mbps | Unidirectional | 15mA | 550ns | - | - | - | 5V | - | 230mA | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W483-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 210mW | 4.5V~30V | 30V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.2e-7 ns | - | Unidirectional | 50mA | - | 6 ns | - | 6ns 6ns | 5V | - | - | - | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M61L-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5V | 1 | - | - | -40°C~105°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 3750Vrms | 7V | Push-Pull, Totem Pole | - | SINGLE | 1 | - | 20mW | 10mA | 1.3V | 80 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | 8mA | - | 150mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW2211-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 5000Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 3V | - | - | - | 5mA | 0.025A | 180ns, 160ns (Typ) | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free |