- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-260L-060E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7723-060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2005 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0708-560E Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | 0.6W | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~5.5V | 5V | - | 3750Vrms | Push-Pull, Totem Pole | 2mA | - | SINGLE | 1 | - | 2mA | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | - | 25 ns | 20ns 25ns | - | - | - | 0.002A | 60ns, 60ns | 10kV/μs | 1/0 | - | - | No | RoHS Compliant | Lead Free | ||
![]() ACPL-K24L-500E Broadcom Limited | 1826 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2014 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 600mW | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | 5.5V | - | 2 | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | - | 5MBd | - | 10mA | 11ns | - | 11 ns | 11ns 11ns | - | 5V | 8mA | - | 250ns, 250ns | 25kV/μs | 2/0 | 5V | - | No | ROHS3 Compliant | - | ||
![]() HCPL-2400-360E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 350mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | Tri-State | 25mA | - | SINGLE | 1 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | 20ns 10ns | - | 2V | - | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-2670L-200 Broadcom Limited | 5 |
| - | 12 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | not_compliant | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | - | Non-RoHS Compliant | - | ||
![]() 5962-0824203KUC Broadcom Limited | 2794 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 2 | - | Military grade | -55°C~125°C | Tube | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | TTL COMPATIBLE | 8541.40.80.00 | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-8957103KYA Broadcom Limited | 922 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() 5962-9685201KPA Broadcom Limited | 733 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | - | 1500VDC | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 15mA | - | - | - | - | 0.025A | - | 25mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | - | 90 % | No | Non-RoHS Compliant | - | ||
![]() 5962-8957103KYC Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | 1.35V | 60 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | - | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W484-560E Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~30V | 30V | - | 5000Vrms | Push-Pull, Totem Pole | 50mA | - | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | 6ns 6ns | - | 5V | - | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-7720-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M61T-560E Broadcom Limited | 42 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 85mW | 4.5V~5.5V | - | - | 4000Vrms | Open Collector, Schottky Clamped | 50mA | - | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0824202HPC Broadcom Limited | 2846 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-9685201HYA Broadcom Limited | 2365 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | - | 1500VDC | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 15mA | - | - | - | - | 0.025A | - | 25mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | - | 90 % | No | Non-RoHS Compliant | - | ||
![]() 5962-8957104K2A Broadcom Limited | 581 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | 1.35V | 60 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | - | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-M71T-560E Broadcom Limited | 35 |
| - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 40mW | 3V~5.5V | - | - | 4000Vrms | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | - | 1.5V | 35 ns | DC | 35 ns | - | 20mA | - | - | Unidirectional | - | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-2670L-100 Broadcom Limited | 5 |
| - | 12 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 16-DIP | 16 | - | 2 | - | - | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | - | ROHS3 Compliant | - | ||
![]() 6N134TXVB Broadcom Limited | 2085 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | - | - | - | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | 4.5V~5.5V | - | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | - | 20mA | - | 10MBd | - | 25mA | 90ns | 1.55V | 40 ns | 35ns 35ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | - | ROHS3 Compliant | - | ||
![]() 5962-0824202KYC Broadcom Limited | 2738 |
| - | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | 2 | 0.04W | Military grade | -55°C~125°C | Tube | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | 8541.40.80.00 | - | 3V~3.6V | 3.3V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | - | - | 8 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - |