- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-540K-100 Broadcom Limited | 796 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | - | 10mA | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8957001XA Broadcom Limited | 2543 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Tri-State | 25mA | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-520K-300 Broadcom Limited | 635 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | - | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-0211#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() QCPL-070H-500E Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8876904KPC Broadcom Limited | 539 |
| - | 56 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | 20V | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | No | ROHS3 Compliant | - | ||
![]() ACFL-6212U-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | 3V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 10ns 10ns | - | - | - | 20mA | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5631L-200 Broadcom Limited | 2292 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | 8-DIP | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | 3V~3.6V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | - | - | - | 10MBd | Unidirectional | 25mA | 90ns | 1.55V | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-543K-300 Broadcom Limited | 687 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() ACSL-6400-56T Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 4 | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 40mW | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 4 | - | - | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | 0.015A | - | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0611-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACFL-6212T-060E Broadcom Limited | 1083 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | Automotive grade | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | - | 100ns, 100ns | 15kV/μs | 1/1 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5231#100 Broadcom Limited | 2575 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8876904KXA Broadcom Limited | 575 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-263N-320E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 60mW | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | - | 10mA | - | 10MBd | Unidirectional | 50mA | 42ns | 1.3V | 12 ns | 42ns 12ns | - | 3V | - | 10mA | - | - | 100ns, 100ns | 15kV/μs | 2/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L#520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.015A | - | - | 15mA | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7710#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-268KL-100 Broadcom Limited | 2684 |
| - | 56 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 16-DIP | 16 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | - | ROHS3 Compliant | - | ||
![]() HCPL-268K-100 Broadcom Limited | 2297 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | - | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() ACPL-268KL-300 Broadcom Limited | 2350 |
| - | 56 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP | 16 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | not_compliant | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | - | Non-RoHS Compliant | - |