- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-P611-060E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | -40°C~100°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 85mW | 4.5V~5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | - | 20mA | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0211#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0723-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2212#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4506#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | 5000Vrms | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-543K-100 Broadcom Limited | 817 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | 10 ns | 15ns 10ns | 0.01A | - | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | Yes | ROHS3 Compliant | - | ||
![]() ACPL-2672L Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | No | ROHS3 Compliant | - | ||
![]() HCPL-2300-060E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 40mW | 4.75V~5.25V | 5.25V | 3750Vrms | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | 20 ns | 40ns 20ns | - | 3V | - | 5mA Typ | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.3V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 42ns 12ns | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7720#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0466#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | 3750Vrms | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | 1.5V | 400 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 15mA | - | - | - | 0.02A | - | - | 25mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0721#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-061A#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0721#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-061N#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.3V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 42ns 12ns | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ACFL-6211T-000E Broadcom Limited | 893 | - | - | 17 Weeks | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | Automotive grade | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 35 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | 35ns, 35ns | 15kV/μs | 1/1 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-260L-320 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-260L-020 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead |