- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-540K#200 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | 10 ns | 15ns 10ns | - | 3V | - | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-5651#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | - | 2500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-543K Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | 10 ns | 15ns 10ns | 0.01A | - | - | 10mA | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() ACFL-6211U-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | - | 8541.40.80.00 | - | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 10ns 10ns | - | - | - | 20mA | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0824202HYC Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE | 8541.40.80.00 | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | - | 8 ns | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0824203HUA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | - | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE | 8541.40.80.00 | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | - | 8 ns | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0824203KUA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | - | - | 2 | - | Military grade | -55°C~125°C | Tube | 2014 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE | 8541.40.80.00 | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | - | 8 ns | 20ns 8ns | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9685201KXA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | TIN LEAD | HIGH RELIABILITY | - | 145mW | 4.5V~30V | - | - | 1500VDC | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 15mA | - | - | - | 0.025A | - | - | 25mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-M61T-500 Broadcom Limited | In Stock | - | - | 26 Weeks | Lead, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | - | - | 4000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-563K-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() HCNW2601#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 1 | 0.085W | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | 5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 1.64V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0708 Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | 0.6W | - | -40°C~100°C | Tube | 2013 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~5.5V | 5.5V | not_compliant | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 15MBd | - | - | - | - | 20ns 25ns | 0.02A | - | - | 20mA | 0.002A | 60ns, 60ns | 10kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0738-500E Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | 4.5V~5.5V | 5.5V | compliant | 3750Vrms | Open Collector | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 15MBd | - | - | - | - | 20ns 25ns | 0.016A | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | - | RoHS Compliant | - | ||
![]() ACFL-6212T-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | 12 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACSL-6210-56R Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.06W | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | 30ns 12ns | 0.015A | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/1 | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-M61M-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | 1 | - | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 6ns 7ns | - | - | - | 8mA | - | 90ns, 90ns | 20kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-060L-560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7601-500E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-7611-500E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-7601-000E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | RoHS Compliant | - |