- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7611#300 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2202#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2201#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2211#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2211#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-4661#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | 0.06W | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 4.5V~5.5V | 5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 24ns 10ns | 0.015A | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2201#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-4661#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 2 | 0.06W | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 24ns 10ns | 0.015A | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-261N#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.06W | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 42ns 12ns | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611#500 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | unknown | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-061N#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2202#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-263A#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | 0.06W | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 42ns 12ns | 0.01A | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7601#500 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611-300E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | unknown | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() HCPL-7601#300 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611-000E Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() ACSL-6210-06R Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.13W | - | -40°C~100°C | Tube | 2006 | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/1 | - | Non-RoHS Compliant | - | ||
![]() 5962-0824202HYA Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | 8 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | No | Non-RoHS Compliant | - | ||
![]() 5962-1223601HEC Broadcom Limited | In Stock | - | - | - | - | - | SMD/SMT | - | - | 16 | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |