- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-261A-320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | 8 | 1 | 0.06W | - | -40°C~85°C | Tube | - | e0 | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | 50mA | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | 50mA | 42ns 12ns | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL-5631 Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Bulk | 2005 | e4 | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | - | 2 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | 0.0125 | Yes | No SVHC | ROHS3 Compliant | ||
![]() HCPL-523K-100 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~20V | 20V | - | 1500VDC | Push-Pull, Totem Pole | 15mA | - | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | - | 45ns 10ns | 0.008A | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | - | Yes | - | ROHS3 Compliant | ||
![]() HCPL-2630-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~5.5V | 5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | 85mW | 50mA | 1.5V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | 50mA | 24ns 10ns | - | 5V | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | 5V | - | - | - | - | Non-RoHS Compliant | ||
![]() ACPL-6651L Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 16-Flatpack | - | - | - | - | - | - | -55°C~125°C | - | - | - | Active | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 4 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-M61M-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tube | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | - | 1 | - | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 6ns 7ns | - | - | 8mA | - | 90ns, 90ns | 200kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-6650L Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Surface Mount | 16-Flatpack | - | - | - | - | - | - | -55°C~125°C | - | - | - | Active | - | - | - | - | - | - | - | - | 3V~3.6V | - | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 4 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-5630L-100 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 8 | 2 | - | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | - | - | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | - | No | - | ROHS3 Compliant | ||
![]() 5962-1223601HXA Broadcom Limited | In Stock | - | - | - | - | Surface Mount | - | CDIP | - | - | 16 | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5962-1223601HEA Broadcom Limited | In Stock | - | - | - | - | Surface Mount | - | CDIP | - | - | 16 | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ACPL-W456-520E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | 4.5V~30V | - | compliant | 5000Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | - | 25mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | - | - | RoHS Compliant | ||
![]() ACPL-K63L-520E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 2 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | 2.7V~3.6V 4.5V~5.5V | - | compliant | 5000Vrms | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | - | - | - | - | 24ns 10ns | 0.015A | - | 15mA | 0.05A | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | - | - | RoHS Compliant | ||
![]() HCPL-0738-00GE Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2018 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | - | 2 | - | - | 1.5V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 20ns 25ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | - | - | - | - | ||
![]() ACPL-W456-020E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~100°C | Tube | 2010 | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 4.5V~30V | - | compliant | 5000Vrms | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.5V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | - | - | RoHS Compliant | ||
![]() 6N137-560 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 1 | 0.085W | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | 5V | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.8V Max | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HCPL-261N-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | 50mA | 42ns 12ns | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ACPL-W70L-020E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | - | - | -40°C~105°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 3V~3.6V 4.5V~5.5V | - | compliant | 5000Vrms | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | - | - | - | - | 3.5ns 3.5ns | 0.008A | - | - | - | 55ns, 55ns | 10kV/μs | 1/0 | - | - | - | - | - | RoHS Compliant | ||
![]() HCPL-0708-560ME Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2018 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | - | - | - | - | 1.5V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 20ns 25ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 1/0 | - | - | - | - | - | - | ||
![]() ACPL-M61M-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | - | 1 | - | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 6ns 7ns | - | - | 8mA | - | 90ns, 90ns | 200kV/μs | 1/0 | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-0738-50GE Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2018 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | - | 2 | - | - | 1.5V | - | DC | - | - | - | - | 15MBd | - | - | - | - | - | 20ns 25ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | - | - | - | - |