- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-K73L-020E Broadcom Limited | In Stock | - | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 2 | -40°C~105°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | 3V~3.6V 4.5V~5.5V | compliant | 5000Vrms | Push-Pull, Totem Pole | - | 2 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 15MBd | 3.5ns 3.5ns | 0.008A | - | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | RoHS Compliant | ||
![]() ACPL-W70L-520E Broadcom Limited | In Stock | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 1 | -40°C~105°C | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 3V~3.6V 4.5V~5.5V | compliant | 5000Vrms | Push-Pull, Totem Pole | SINGLE | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 15MBd | 3.5ns 3.5ns | 0.008A | - | - | 55ns, 55ns | 10kV/μs | 1/0 | RoHS Compliant | ||
![]() QCPL-073H-500E Broadcom Limited | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | 2018 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-M61M-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.5V~3.3V | - | 3750Vrms | Open Drain | - | 1 | 1.33V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10MBd | 6ns 7ns | - | 8mA | - | 90ns, 90ns | 200kV/μs | 1/0 | ROHS3 Compliant | ||
![]() ACPL-665KL Broadcom Limited | In Stock | - | - | 56 Weeks | Surface Mount | 16-Flatpack | - | -55°C~125°C | - | - | - | Active | - | - | - | - | - | 3V~3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | 4 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10MBd | 20ns 8ns | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | ROHS3 Compliant |