- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Current Rating | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Ambient Temperature Range High | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-J456 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | 30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 3V | - | - | - | - | - | 550ns, 480ns | 15kV/μs | 1/0 | - | 90 % | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W611-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW2601-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 3V | - | - | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W456-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | EAR99 | - | - | 145mW | 4.5V~30V | - | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 15mA | - | - | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | - | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | 90 % | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-M600 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 1 | - | - | -40°C~85°C | Tube | 2005 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N137-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | 50 ns | - | -40°C~85°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 48ns | 10 ns | 50mA | 24ns 10ns | 5V | 5V | 20mA | 20mA | 5mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | 85°C | - | - | 4.455mm | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W61L-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | 5V | 1 | - | - | -40°C~105°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | 5.5V | - | CSA, IEC, UL | 5000Vrms | 5.5V | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 20mW | 10mA | 1.3V | 80 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | 8mA | - | 6mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-260L-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | 5V | - | 15mA | - | 5mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6410-00TE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 7V | 4 | - | - | -40°C~100°C | Bulk | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 40mW | 3V~5.5V | 5.5V | - | CSA, UL, VDE | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 65mW | 50mA | 1.52V | 100 ns | DC | 52 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | 12 ns | - | 30ns 12ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 3/1 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2200 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | 210mW | 4.5V~20V | 5V | - | - | 3750Vrms | - | Tri-State | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 2.5MBd | Unidirectional | 25mA | 55ns | 15 ns | - | 55ns 15ns | 5V | - | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | 0.02 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2611 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2006 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | 20mA | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-072L Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~105°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW2201-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 20V | 1 | - | - | -40°C~85°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | 20V | - | CSA, UL, VDE | 5000Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.6e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 3V | - | 1.8mA | - | 5mA | 0.025A | 180ns, 160ns (Typ) | 1kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACNV260E-300E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 10-SMD, Gull Wing | 10 | 7V | 1 | - | - | -40°C~105°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL APPROVED, VDE APPROVED | 85mW | 4.5V~5.5V | 5.5V | - | - | 5000Vrms | 350mV | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.2e-7 ns | 10MBd | Unidirectional | 50mA | 25ns | 10 ns | - | 25ns 10ns | 3V | - | - | - | 16mA | 0.05A | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-064L-560E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 20mW | 2.7V~5.5V | 5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | - | 8mA | - | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0710 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 150mW | 4.5V~5.5V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | Non-Inverting | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 13ns 5ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | 3.17mm | 5.08mm | 3.937mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2212 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2004 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | 5V | 5mA | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0723 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 150mW | 4.5V~5.5V | 6V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | - | 8ns 6ns | - | - | 10μA | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2300-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 40mW | 4.75V~5.25V | 5.25V | - | - | 3750Vrms | 5.25V | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 5.25V | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | 20 ns | - | 40ns 20ns | 3V | - | 5mA | 5mA Typ | 1mA | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7720-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |