- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-827-00CE Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 70V | 200% @ 5mA | 2 | - | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 30mA | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 1.4V | 50mA | 20mA | 400% @ 5mA | - | - | - | - | - | - | 100nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-181-00BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 130% @ 5mA | 1 | 3 μs | - | -55°C~100°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 170mW | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | 4 μs | - | 50mA | 80V | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | 260% @ 5mA | - | - | - | - | 100°C | - | - | - | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.36% @ 10mA | 1 | - | Industrial grade | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 10mA | - | - | - | - | - | - | - | - | - | 2.5V | 2.5V | - | 25mA | 20mA | 0.72% @ 10mA | - | 125°C | - | 2.5V | 100°C | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0731-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 500% @ 1.6mA | 2 | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | 18V | Darlington | - | - | - | - | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | 5V | - | 1.7V | 20mA | 12mA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0701-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 500% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | 18V | Darlington with Base | - | - | SINGLE | 1 | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 5V | - | - | 20mA | 12mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-181-00DE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 300% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 170mW | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-300E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | DIP-8-GW | - | - | 0.36% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | CSA, UL, VDE | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | 2.5V | - | - | 25mA | 20mA | 0.72% @ 10mA | - | 125°C | - | 2.5V | 100°C | - | - | - | 5mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-181-00CE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 200% @ 5mA | 1 | 4 μs | - | -55°C~100°C | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 170mW | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | - | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | 6V | 6V | - | 50mA | 20mA | 400% @ 5mA | - | - | 200mV | - | 100°C | - | - | - | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0453-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 25mA | 16mA | - | 1μs, 1μs (Max) | - | - | - | - | 50 % | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-181-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.209, 5.30mm Width) | 4 | - | 80V | 80V | 50% @ 5mA | 1 | 4 μs | - | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 170mW | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | - | 4μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | 600% @ 5mA | - | - | - | 6V | 100°C | - | - | - | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M453-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 20% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | 5V | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 25mA | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | CSA, UL | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | - | - | 100mW | - | 1.5V | 800 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | 5V | - | - | 25mA | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 0.36% @ 10mA | - | - | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | 2.5V | 2.5V | - | 25mA | 20mA | 0.72% @ 10mA | - | 125°C | - | 2.5V | 100°C | - | - | - | 5.1mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2001 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 800ns | 800 ns | - | 8mA | - | 5V | - | - | 25mA | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-300E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.25% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | CSA, UL, VDE | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | - | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | 1.5MHz | - | - | - | - | - | 2.5V | 2.5V | - | 25mA | 20mA | 0.75% @ 10mA | - | 125°C | - | 2.5V | - | - | - | - | 5mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0531-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | 20V | Transistor | 8mA | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 1.7V | 25mA | 25mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-50BE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 80V | 130% @ 5mA | 1 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 200mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | - | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | 6V | - | - | 50mA | 20mA | 260% @ 5mA | 3μs, 3μs | - | - | - | 110°C | - | - | - | 2.42mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-070A-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 3750Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 115mW | - | 1.25V | 65 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 60mA | - | - | - | - | 60mA | - | 2.5V | - | - | 5mA | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 30V | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | CSA, UL, VDE | 3750Vrms | 20V | Transistor | 8mA | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | 600ns | - | - | 8mA | - | 5V | - | 1.7V | 25mA | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2530-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 7% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | CSA, UL | 3750Vrms | 15V | Transistor | - | - | - | - | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | 1.3μs | - | - | 8mA | - | 5V | - | 1.7V | 25mA | 25mA | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | 0.0000015s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |