- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Body Material | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-3-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.4V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 300mV | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | - | 200% @ 10mA | - | - | 50nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-847-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 70V | 70V | 50% @ 5mA | 4 | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | 5000Vrms | 70V | Transistor | - | - | - | - | 4 | - | 200mW | 30mA | 1.2V | - | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | 100nA | 0.000018s | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASSR-V621-302E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 100mW | - | - | - | - | - | 6.35mm | 15μA | - | - | - | - | 3750Vrms | 7V | Photovoltaic | - | - | - | - | 2 | - | - | - | 1.3V | DPST | - | DC | 280 μs | - | 30mA | 7V | - | - | 20μA | - | - | - | - | - | - | - | 30mA | - | - | - | - | 280μs, 30μs | - | - | - | 3.56mm | - | 9.65mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-3760 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2009 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 305mW | - | - | - | - | 18V | - | - | - | - | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | - | 1 | - | 305mW | 30mA | - | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.000014 ns | 4 kbps | 30mA | 14μs | - | - | 30mA | 14μs 0.4μs | - | - | 50mA | - | 1.8mA | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-0534 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2011 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-227-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | 50% @ 5mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | - | - | - | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | - | 2 | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | - | 400mV | - | 2μs 3μs | 6V | 1.4V | 50mA | - | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | 100nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-070A Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | - | - | - | 115mW | - | 1.25V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 0.1 MBps | 60mA | - | - | - | 60mA | - | 2.5V | - | 5mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW4502-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | - | 1 | - | 100mW | - | 1.68V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 3V | - | 25mA | - | 16mA | - | - | 1μs, 1μs (Max) | 50 % | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2003 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | 3750Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N140A Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | Gold | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2009 | e4 | Active | 1 (Unlimited) | - | - | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | - | - | - | - | 6N140 | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | - | 4 | - | 200mW | - | 1.4V | - | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 100 kbps | 40mA | - | - | 110mV | - | - | 5V | 1.7V | 10mA | - | 5mA | - | - | 2μs, 8μs | 1500 % | - | 0.00006s | - | - | - | - | Yes | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-827-06CE Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | 6V | 1.4V | 50mA | - | - | - | 400% @ 5mA | - | - | 100nA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-M701 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 500% @ 1.6mA | 1 | - | 0°C~70°C | Tube | 2005 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | 100mW | - | 1.4V | - | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | - | 1.6mA | - | 3500% @ 500μA | 500ns, 1μs | - | - | 6e-8s | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20V | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 6N136 | CSA, UL, VDE | 2.54mm | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | 7.62 mm | - | - | 100mW | - | 1.5V | - | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2730 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | 135mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | - | - | 135mW | - | 1.4V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | 100mV | 60mA | - | 5V | - | 20mA | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | 0.000035s | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2002 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | - | - | 6N136 | - | - | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | - | - | - | 100mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | 800ns | 800 ns | - | 8mA | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2502-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | 100mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K370-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | - | - | 5000Vrms | 20V | Darlington | 30mA | 2V | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | 3.7 μs | AC, DC | - | - | 50mA | 20V | - | - | 30mA | 25μs | 300 ns | - | 30mA | 25μs 0.3μs | - | - | 50mA | - | 3.9mA | - | - | 3.7μs, 8.5μs | - | - | - | - | 3.607mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2530 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2004 | e0 | Active | 1 (Unlimited) | - | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | 0.0000015s | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-824-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 70V | 70V | 20% @ 1mA | 2 | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | - | 5000Vrms | 70V | Transistor | - | - | - | - | 2 | - | 200mW | 3mA | 1.2V | - | - | AC, DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | 1.4V | 50mA | - | 20mA | - | 300% @ 1mA | - | - | 100nA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2530-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |