- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Baud Rate | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2530-020E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 45mW | - | - | - | UL | 5000Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW135-000E Broadcom Limited | 2829 |
| - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 5% @ 16mA | 1 | - | -55°C~85°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor with Base | - | - | - | SINGLE | - | - | 100mW | - | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | 16mA | - | 2μs, 2μs (Max) | 50 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2530-320E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-053L Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2004 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 100mW | - | not_compliant | - | - | 3750Vrms | 7V | Transistor | - | 3.3V | - | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | 1 baud | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W454-000E Broadcom Limited | 2749 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SO Stretched | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | 70°C | -55°C | - | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor | 8mA | - | - | - | 1 | - | 100mW | - | 1.5V | - | DC | - | 25mA | 15V | - | - | 8mA | - | 1.5V | - | - | 8mA | - | 5V | - | 25mA | 25mA | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J454 Broadcom Limited | 1074 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | 100mW | - | not_compliant | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | - | - | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-070A-000E Broadcom Limited | 1795 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | CSA, UL, VDE | 3750Vrms | 18V | Darlington with Base | - | - | 4.5V | SINGLE | - | - | 115mW | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | - | 100 kbps | 60mA | - | - | - | - | 60mA | - | 2.5V | - | 5mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.36% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 60mW | 1 | - | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | 0.72% @ 10mA | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-817-00BE Broadcom Limited | 50 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 70V | 70V | 130% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 200mW | - | - | - | UL | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | 260% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4504 Broadcom Limited | 39 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2011 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | SINGLE | - | - | 100mW | - | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | - | 63% @ 16mA | 200ns, 300ns | - | - | 2e-7s | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4503-300E Broadcom Limited | 3827 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | SINGLE | 1 | 30V | 100mW | - | 1.5V | 200 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-56DE Broadcom Limited | 8570 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35-500E Broadcom Limited | 24000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 350mW | - | - | 4N35 | - | 3550Vrms | 30V | Transistor with Base | - | - | - | SINGLE | - | - | 350mW | 100mA | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 100mA | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | 6V | - | 60mA | - | 10mA | - | - | 100% | 500000nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8981001XA Broadcom Limited | 2854 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 5V | - | - | - | - | - | 2μs, 8μs | 1500 % | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-224-560E Broadcom Limited | 1043 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | 20% @ 1mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | - | 2 | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | - | 50mA | 2μs | - | - | 400mV | - | 2μs 3μs | 6V | 1.4V | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | - | 100nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-6751 Broadcom Limited | 2232 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.000185 ns | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 5V | - | - | - | - | - | 2μs, 8μs | 1500 % | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-0701 Broadcom Limited | 7540 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 1996 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | 3750Vrms | - | Darlington with Base | - | - | - | SINGLE | 1 | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | 0.000025s | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17-4-300E Broadcom Limited | 11960 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 160% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | - | SINGLE | - | - | 250mW | - | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | 320% @ 10mA | - | - | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534-520E Broadcom Limited | 39 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K43T-500E Broadcom Limited | 721 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 32% @ 10mA | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 600mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | 600mW | - | 1.55V | - | DC | - | 20mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | 5V | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | ROHS3 Compliant | - |