- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0454#500 Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 21% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | - | 25mA | - | 16mA | - | 200ns, 300ns | 37 % | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0453#500 Broadcom Limited | 19 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | - | - | 1μs, 1μs (Max) | 27 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17-3-000E Broadcom Limited | 6520 | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 70V | 70V | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 150mA | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 5μs | 10 μs | 300mV | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | 200% @ 10mA | - | - | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0731#500 Broadcom Limited | 10 |
| - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 500% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Darlington | - | - | - | - | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | 60mA | - | - | 100mV | 60mA | - | 5V | 1.7V | 20mA | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K376-000E Broadcom Limited | 336 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 269mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 10 | - | 5000Vrms | 20V | Darlington | 30mA | 2V | - | 1 | ANALOG CIRCUIT | - | - | - | 6.2 μs | AC, DC | 70 μs | - | 50mA | 20V | - | - | 30mA | 26μs | 500 ns | - | 30mA | 24μs 0.4μs | - | - | 50mA | - | 1.9mA | - | 6.3μs, 6.4μs | - | - | - | 3.607mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-847-300E Broadcom Limited | 300 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 70V | 50% @ 5mA | 4 | -30°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | 200mW | 30mA | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | 600% @ 5mA | - | - | 100nA | 0.000018s | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-M701-000E Broadcom Limited | 1991 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 100mW | - | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | - | 1.6mA | 2600% @ 1.6mA | 500ns, 1μs | - | - | 6e-8s | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-2-000E Broadcom Limited | 8750 |
| - | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 70V | 70V | 63% @ 10mA | 1 | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | 250mW | - | - | - | - | - | - | - | UL | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | 125% @ 10mA | - | - | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0452 Broadcom Limited | 7540 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | not_compliant | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 1μs, 1μs (Max) | 27 % | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K43T-000E Broadcom Limited | 2243 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 32% @ 10mA | 1 | -40°C~125°C | Tube | 2007 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 600mW | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 600mW | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 20mA | - | 20mA | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW4562-500E Broadcom Limited | 2719 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.6V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | 1.25V | 8mA | - | 3V | - | 25mA | - | - | - | - | 52 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-050L-000E Broadcom Limited | 757 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | - | CSA, UL, VDE | 3750Vrms | 7V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | 350 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 50mA | - | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0534-500E Broadcom Limited | 522 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 15% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4502-300E Broadcom Limited | 19 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-827-50BE Broadcom Limited | 23170 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 130% @ 5mA | - | -30°C~100°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | - | - | 260% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-4504-020E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW136-300E Broadcom Limited | 648 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 20V | 15% @ 16mA | 1 | -55°C~85°C | Tube | 2004 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | 8mA | - | 3V | - | 25mA | - | 25mA | - | 1μs, 1μs (Max) | 50 % | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-253L-000E Broadcom Limited | 38000 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | 7V | Transistor | 8mA | - | - | 2 | - | 100mW | - | 1.5V | 350 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2533 Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 8mA | 2 | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | - | 7V | - | - | - | 3750Vrms | - | Transistor | - | 5V | COMPLEX | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.0000025 ns | 0.25 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | - | - | 800ns, 1μs | 22 % | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2531-020E Broadcom Limited | 2082 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |