- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8978501PA Broadcom Limited | 2011 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 5V | - | - | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() HCPL-0370 Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 275mW | - | 18V | - | - | 3750Vrms | - | Darlington | 30mA | 2V | COMPLEX | 1 | - | - | 275mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | 30mA | 20μs 0.3μs | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17-3-360E Broadcom Limited | 12259 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | - | 200% @ 10mA | - | - | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J454-500E Broadcom Limited | 2605 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 3V | - | 25mA | - | 16mA | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N25-000E Broadcom Limited | 6520 |
| - | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 30V | 70V | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 250mW | - | - | 4N25 | CSA, UL, VDE | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | 3μs | - | 500mV | 100mA | 3μs 3μs | 6V | - | 80mA | - | 10mA | - | - | - | 20% | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 60mW | 1 | - | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | - | 60mW | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | - | 0.75% @ 10mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17-1-000E Broadcom Limited | 7540 | - | - | 22 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 70V | 70V | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | 250mW | - | - | - | UL | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | - | 80% @ 10mA | - | - | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J454-600E Broadcom Limited | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 400mA | 20V | - | - | 8mA | - | - | - | - | - | 5V | - | 400mA | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-J454-400E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 400mA | 20V | - | - | 8mA | - | - | - | - | - | 5V | - | 400mA | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0530-000E Broadcom Limited | 761 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20V | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | CSA, UL, VDE | 3750Vrms | 20V | Transistor | - | - | - | - | 30V | -500mV | 45mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 25mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17-1-300E Broadcom Limited | 19240 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | - | 60mA | - | 80% @ 10mA | - | - | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-50AE Broadcom Limited | 32000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-827-000E Broadcom Limited | 6208 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 70V | - | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | 2000 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | 1.4V | 50mA | - | 20mA | - | 600% @ 5mA | - | - | 100nA | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-814-00AE Broadcom Limited | 12420 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 50% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | 200mW | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503 Broadcom Limited | 39 | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3700-320E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 305mW | - | 18V | - | - | 5000Vrms | - | Darlington | 30mA | 2V | SINGLE | 1 | - | - | 305mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | 30mA | 20μs 0.3μs | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-W00E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0500 Broadcom Limited | 8750 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 5% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | - | - | - | 200ns, 1.3μs | 50 % | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K49T-000E Broadcom Limited | 2408 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 600mW | - | - | - | - | 5000Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | - | - | 600mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.02 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 20mA | - | 20mA | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4503-560E Broadcom Limited | 23170 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | No | - | ROHS3 Compliant | Lead Free |