- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-M454-000E Broadcom Limited | 5720 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-050E Broadcom Limited | 1342 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 0.36% @ 10mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 60mW | 1 | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | DUAL, SIMULTANEOUS OPERATION | - | 1 | - | - | 60mW | - | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | 20mA | 0.72% @ 10mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-560E Broadcom Limited | 4759 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | - | 6N139 | - | - | 3750Vrms | 18V | Darlington with Base | - | SINGLE | - | 1 | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | 60μs | 25 μs | - | 60mA | - | 5V | - | 20mA | - | 12mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4562-000E Broadcom Limited | 424 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 20V | - | 1 | - | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 100mW | - | - | - | UL | - | 5000Vrms | 20V | Transistor with Base | 8mA | SINGLE | - | 1 | - | - | 100mW | - | 1.6V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | 1.25V | 8mA | - | 3V | - | 25mA | - | 10mA | - | - | 1.25V | 52 % | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M701-500E Broadcom Limited | 39 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | 100mW | - | 1.4V | - | DC | - | 20mA | 18V | 100 kbps | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | - | 1.6mA | 2600% @ 1.6mA | 500ns, 1μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-300E Broadcom Limited | 2232 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | - | 3750Vrms | 15V | Transistor | 8mA | - | - | - | - | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 600ns | - | - | 8mA | - | 5V | 1.7V | 25mA | - | 25mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534 Broadcom Limited | 48 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | not_compliant | - | - | - | 3750Vrms | 15V | Transistor | - | - | - | 2 | - | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-250L-320E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-W6CE Broadcom Limited | 10 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503#520 Broadcom Limited | 10 |
| - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 100mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-847-36GE Broadcom Limited | 19 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 130% @ 5mA | 4 | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 4 | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | - | - | 400% @ 5mA | - | - | - | 100nA | 0.000018s | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-000E Broadcom Limited | 25 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-560E Broadcom Limited | 23170 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 80V | 50% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | CSA, UL, VDE | - | 3000Vrms | 80V | Transistor | - | SINGLE | - | 1 | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 80V | - | 50mA | 2μs | - | 80V | 50mA | 2μs 3μs | 6V | - | 50mA | - | 20mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-827-00BE Broadcom Limited | 14969 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 70V | 130% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | CSA, UL, VDE | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | - | 200mW | 30mA | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | 6V | 1.4V | 50mA | - | 20mA | 260% @ 5mA | - | 200mV | - | 100nA | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139 Broadcom Limited | 7540 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 500% @ 1.6mA | 1 | Commercial grade | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 6N139 | - | - | 3750Vrms | - | Darlington with Base | - | SINGLE | - | - | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 0.1 MBps | 60mA | 60μs | 25 μs | - | 60mA | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | 0.000025s | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-224-500E Broadcom Limited | 8329 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | 20% @ 1mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 200mW | - | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 2 | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | 6V | 1.4V | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | - | - | 100nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2502-500E Broadcom Limited | 4410 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4502 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | - | - | - | 100mW | - | 1.5V | 200 ns | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0701#500 Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | 3750Vrms | - | Darlington with Base | - | SINGLE | - | 1 | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2730-300E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | 2.54mm | 3750Vrms | 100mV | Darlington | - | - | 7.62 mm | 2 | 7V | 4.5V | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | 100mV | 60mA | - | 5V | - | 20mA | 12mA | 500μA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free |