- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASSR-V622-502E Broadcom Limited | 1125 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 100mW | - | - | 3750Vrms | 7V | Photovoltaic | - | - | - | 2 | 100mW | - | 1.3V | DPST | - | DC | - | - | 30mA | 7V | - | 20μA | - | - | - | - | - | - | - | - | 5V | - | 30mA | - | - | - | 280μs, 30μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-814-060E Broadcom Limited | 27259 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 20% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | 200mW | - | 1.2V | - | - | AC, DC | - | - | 50mA | 35V | - | 50mA | - | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073A-000E Broadcom Limited | 1368 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | CSA, UL, VDE | 3750Vrms | 18V | Darlington | - | 4.5V | - | - | 115mW | - | 1.25V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 5mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N46-500E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 200% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | 100mW | 4N46 | - | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | 100mW | - | 1.4V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 60mA | - | - | - | - | - | - | - | - | 5V | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N46-000E Broadcom Limited | 1982 | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 20V | 200% @ 10mA | 1 | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | 100mW | 4N46 | CSA, UL | 3750Vrms | 100mV | Darlington with Base | 60mA | - | SINGLE | - | 100mW | - | 1.4V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 100 kbps | 60mA | - | - | - | - | - | - | - | - | 5V | - | 20mA | - | 10mA | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-500E Broadcom Limited | 3619 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | 3750Vrms | - | Transistor | 8mA | - | SINGLE | 1 | 100mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5731 Broadcom Limited | 2262 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Bulk | 2005 | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 2 | 200mW | - | 1.4V | - | 30 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | 40mA | - | - | - | - | 110mV | - | - | - | 5V | 1.6V | - | - | 5mA | - | 2μs, 8μs | 1500 % | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-817-00CE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 70V | 70V | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 200mW | - | UL | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | 400% @ 5mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070L-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 135mW | - | - | 3750Vrms | - | Darlington | - | - | SINGLE | 1 | - | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | - | 60mA | - | - | - | - | 20mA | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-320E Broadcom Limited | 19 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | 6N139 | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 1.4V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 100 kbps | 60mA | - | 60μs | - | 25 μs | - | - | - | 0.02A | - | - | 20mA | - | 12mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2533-300E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | - | 15% @ 8mA | - | - | -55°C~100°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 45mW | - | - | 3750Vrms | 7V | Transistor | - | - | - | 2 | - | - | 1.5V | - | - | DC | - | - | 25mA | 7V | - | 8mA | - | - | 1.5V | - | - | 8mA | - | - | - | - | 25mA | 25mA | 16mA | - | 800ns, 1μs | 22 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6530 Broadcom Limited | 47 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | - | 2 | 200mW | - | 1.55V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | Exempt | ||
![]() HCPL-4562-300E Broadcom Limited | 500 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | 100mW | 8mA | 1.3V | - | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | 17MHz | - | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | 6mA | - | - | 45 % | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-847-060E Broadcom Limited | 4030 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 50% @ 5mA | 4 | - | -30°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | - | 4 | 200mW | - | 1.2V | - | - | DC | - | - | 20mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | 600% @ 5mA | - | - | 100nA | 0.000018s | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-06CE Broadcom Limited | 2084 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 400% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0534-000E Broadcom Limited | 261 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 20V | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | CSA, UL, VDE | 3750Vrms | 20V | Transistor | - | - | - | 2 | 45mW | - | 1.5V | - | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-36BE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 130% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | - | 1.2V | - | - | DC | - | - | 50mA | 70V | - | 50mA | - | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 260% @ 5mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4731-500E Broadcom Limited | 47 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 3750Vrms | - | Darlington | - | 4.5V | - | 2 | 115mW | - | 1.25V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 60mA | - | - | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-520E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | 5000Vrms | 20V | Transistor | - | - | - | 2 | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-320E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 45mW | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 45mW | - | 1.5V | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |