- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Bandwidth | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-817-56BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 130% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor with Base | 8mA | - | SINGLE | - | 5V | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 25mA | 16mA | - | - | 200ns, 600ns | - | - | - | 50 % | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 25mA | 20mA | - | 0.75% @ 10mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-054L-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 93% @ 3mA | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 20mA | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-0530-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 1.7V | 25mA | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 70V | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 0.25% @ 10mA | - | - | -55°C~100°C | Tube | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | CSA, UL, VDE | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | 1.5MHz | - | - | - | - | - | 2.5V | - | - | 25mA | 20mA | - | 0.75% @ 10mA | - | - | 2.5V | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-214-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 80V | 20% @ 1mA | 1 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 200mW | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 200mW | - | 1.2V | - | AC, DC | 3 μs | - | 20mA | 80V | - | - | 50mA | - | 2μs | 3 μs | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | 20mA | - | 400% @ 1mA | 3μs, 3μs | 400mV | - | 110°C | - | - | 0.000002s | 2.42mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 1.7V | 25mA | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3700-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 18V | - | 1 | - | -40°C~85°C | Tube | 1996 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 305mW | - | 5V | - | UL | 3750Vrms | 20V | Darlington | 30mA | 2V | SINGLE | 1 | - | 305mW | 30mA | - | 14 μs | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00002 ns | 4 kbps | 30mA | - | 20μs | 300 ns | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | 3.7mA | 0.03A | - | 4μs, 10μs | - | - | - | - | - | - | 3.56mm | 9.65mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W50L-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 93% @ 3mA | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 45mW | - | - | - | - | 5000Vrms | 24V | Transistor | - | - | - | 1 | - | 45mW | - | 1.5V | - | DC | - | - | 20mA | 24V | - | - | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 20mA | 230mA | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-181-06CE Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 80V | 200% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 170mW | - | - | - | CSA, UL, VDE | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW4503-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.68V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 3V | - | - | 25mA | 16mA | - | - | 1μs, 1μs (Max) | - | - | - | 50 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 18V | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 6N139 | CSA, UL | 3750Vrms | 100mV | Darlington with Base | - | - | SINGLE | - | 5V | 135mW | - | 1.4V | 23 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | 60μs | 25 μs | - | 60mA | - | 5V | - | - | 20mA | 12mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | 0.000025s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M49T-560E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 4000Vrms | - | Transistor | - | 3V | SINGLE | 1 | - | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.02 MBps | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | 80% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-50BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 70V | 130% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 200mW | - | - | - | UL | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-247-560E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | 100% @ 5mA | 4 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 170mW | - | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 4 | - | 170mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | - | 50mA | - | 2μs | 3 μs | 80V | 50mA | 2μs 3μs | 6V | 6V | - | 50mA | 20mA | - | 600% @ 5mA | 3μs, 3μs | - | - | 110°C | - | 100nA | - | 2.42mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-M49T-500E Broadcom Limited | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 100mW | - | 15V | - | - | 4000Vrms | 20V | Transistor | - | - | SINGLE | 1 | 5V | 100mW | - | 1.5V | 20 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.00002 ns | 0.02 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | - | 20mA | 20mA | - | 80% @ 10mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW4503-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 20V | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | CSA, UL, VDE | 5000Vrms | 20V | Transistor | - | - | SINGLE | - | 15V | 100mW | - | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | 600ns | - | - | 8mA | - | 3V | - | - | 25mA | 25mA | - | - | 1μs, 1μs (Max) | - | - | - | 50 % | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free |