- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M43U-500E Broadcom Limited | 19 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | R²Coupler™ | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | 100mW | - | - | - | - | 15V | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 20mA | - | - | 80% @ 10mA | 200ns, 300ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N25-300E Broadcom Limited | 87120 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 30V | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | - | 4N25 | CSA, UL, VDE | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 100mA | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | 3μs | - | 3 μs | 500mV | 100mA | 3μs 3μs | 6V | - | 80mA | - | 10mA | - | - | - | 20% | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-020E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | - | - | - | - | - | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | - | 115mW | - | 1.25V | 65 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 100 kbps | 60mA | - | - | - | - | 60mA | - | 2.5V | - | 10mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6731 Broadcom Limited | 2333 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Bulk | 2006 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 5V | 1.8V | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-2503 Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 8mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | 5V | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | 1 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | - | 250 kbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 25mA | - | - | - | 1μs, 1.5μs | - | 22 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K376-060E Broadcom Limited | 10 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | - | - | 5000Vrms | - | Darlington | - | 2V | - | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | AC, DC | - | 50mA | 20V | - | - | 30mA | - | - | - | - | 30mA | 24μs 0.4μs | - | - | 50mA | - | - | - | 6.3μs, 6.4μs | - | - | - | - | - | 3.607mm | - | - | ROHS3 Compliant | - | ||
![]() HCPL-073L-060E Broadcom Limited | 1914 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | - | - | - | - | - | - | 3750Vrms | 7V | Darlington | 60mA | - | - | 2 | - | - | - | 135mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 12mA | 7V | - | - | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | 20mA | 12mA | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0700 Broadcom Limited | 7540 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2010 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | 0.000035s | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-250L-520E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-50CE Broadcom Limited | 10 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 200% @ 5mA | - | - | -30°C~100°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | 6V | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-257K Broadcom Limited | 811 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-824-300E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20% @ 1mA | 2 | - | -30°C~100°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 4μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 1.4V | 50mA | - | 20mA | 300% @ 1mA | - | - | - | 100nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-053L#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-6730 Broadcom Limited | 272 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | 20-LCC (8.89x8.89) | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | 20V | Darlington | 40mA | - | - | 2 | - | - | - | 200mW | - | 1.4V | 100 μs | DC | - | 10mA | 20V | - | - | 40mA | 17μs | 1.8V | - | 110mV | - | - | 5V | - | - | 10mA | 5mA | - | 2μs, 8μs | 110mV | 1500 % | - | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() ACPL-227-56BE Broadcom Limited | 6142 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | 80V | 130% @ 5mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | - | - | - | CSA, UL, VDE | 3000Vrms | 80V | Transistor | - | - | - | 2 | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 80V | - | - | 50mA | 2μs | - | - | 400mV | - | 2μs 3μs | 6V | 1.4V | 50mA | - | 20mA | 260% @ 5mA | 3μs, 3μs | - | - | 100nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2531-360E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 45mW | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 2 | - | - | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | 1.7V | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-053L-000E Broadcom Limited | 2504 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2002 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 100mW | - | - | - | - | - | - | - | UL | 3750Vrms | 7V | Transistor | 8mA | - | - | - | 7V | 2.7V | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3700-020E Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 305mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | 30mA | - | - | 1 | - | - | - | 305mW | - | - | - | AC, DC | - | 50mA | 20V | - | - | 30mA | 20μs | - | - | - | 30mA | 20μs 0.3μs | - | - | 50mA | - | - | - | 4μs, 10μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2730-320E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 2 | - | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 100mV | 60mA | - | 5V | - | 20mA | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-J454-300E Broadcom Limited | 3444 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | - | - | - | 100mW | - | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | 16mA | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |