- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-M454-560E Broadcom Limited | 48 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-320E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | 60mA | - | - | - | 60mA | - | 0.02A | - | - | 10mA | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4534-020E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | 2 | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K49U-000E Broadcom Limited | 2687 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 20V | 32% @ 10mA | 1 | Industrial grade | -40°C~125°C | Tube | 2012 | R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | 30mW | - | - | - | CSA, IEC, UL | 5000Vrms | 20V | Transistor | - | - | - | 1 | - | 8mA | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | - | - | 20mA | - | 20mA | - | 100% @ 10mA | 20μs, 20μs (Max) | 5V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-4562-020E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | - | 1.3V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | - | - | 45 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503#020 Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 100mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562-060E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | - | 1.3V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | - | - | 45 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-2-W00E Broadcom Limited | 63408 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 63% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | 250mW | - | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | - | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531#300 Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | 6N136 | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N25-060E Broadcom Limited | 63212 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | 4N25 | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | 250mW | 100mA | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | 3μs | - | 500mV | 100mA | 3μs 3μs | - | 6V | - | 80mA | - | 10mA | - | - | - | - | 20% | 50nA | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N140A#300 Broadcom Limited | 2888 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 6N140 | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 4 | 200mW | - | 1.4V | 30 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | - | 5V | 1.7V | - | - | 5mA | - | - | 2μs, 8μs | - | 1500 % | - | 0.00006s | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-M700-000E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 3750Vrms | - | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | 100mW | - | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701 Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 115mW | - | not_compliant | - | - | 3750Vrms | - | Darlington with Base | - | 5V | SINGLE | 1 | 115mW | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | 60mA | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | 0.00009s | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3760-060E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 305mW | 18V | - | - | - | 3750Vrms | - | Darlington | - | 2V | SINGLE | 1 | 305mW | - | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | - | - | 30mA | 14μs 0.4μs | - | - | - | 50mA | - | - | 0.03A | - | 4.5μs, 8μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 8302401FC Broadcom Limited | 2261 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 4 | 200mW | - | 1.4V | 30 μs | DC | 100 μs | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.000185 ns | 100 kbps | 40mA | - | - | 110mV | - | - | - | 5V | - | - | - | 5mA | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2730-020E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 2 | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3700-520E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 305mW | 18V | - | - | - | 5000Vrms | - | Darlington | 30mA | 2V | SINGLE | 1 | - | - | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | 30mA | 20μs 0.3μs | 0.05A | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2731-520E Broadcom Limited | 39 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 500% @ 1.6mA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | 5000Vrms | - | Darlington | - | - | - | 2 | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | 60mA | - | - | 100mV | 60mA | - | - | 5V | 1.7V | 20mA | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-520E Broadcom Limited | 19 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | ROHS3 Compliant | - |