- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9085401KPC Broadcom Limited | 800 | - | Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8981001PC Broadcom Limited | 2052 |
| Datasheet | 17 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K370-060E Broadcom Limited | 1447 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | - | - | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | - | - | 5000Vrms | - | Darlington | 30mA | 2V | - | 1 | ANALOG CIRCUIT | - | - | - | 90 μs | AC, DC | - | 50mA | 20V | - | - | 30mA | 27μs | 300 ns | - | 30mA | 25μs 0.3μs | - | - | - | 50mA | - | - | - | 3.7μs, 8.5μs | - | - | - | - | - | 3.607mm | - | - | ROHS3 Compliant | - | ||
![]() HCNW139#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 200% @ 12mA | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 135mW | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | 60mA | - | - | - | 60mA | - | - | 3V | - | 20mA | - | - | - | 11μs, 11μs | - | 4500 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8978501ZA Broadcom Limited | 2370 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | - | 5V | 1.6V | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-4503-020E Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-827-W0BE Broadcom Limited | 39 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 130% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 30mA | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | 260% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-824-W00E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 20% @ 1mA | - | - | -30°C~100°C | Tube | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | 200mW | 3mA | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-814-360E Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 20% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4731#300 Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Darlington | - | 4.5V | - | 2 | - | 115mW | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | 60mA | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNR200-350E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 60mW | - | - | - | 1 | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | 20mA | 0.75% @ 10mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-060E Broadcom Limited | 23 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N140A/883B#200 Broadcom Limited | 2894 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | 6N140 | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | - | 5V | 1.7V | - | - | - | - | 2μs, 8μs | - | 500 % | - | 0.00006s | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() 6N140A#200 Broadcom Limited | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | 6N140 | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | 0.00006s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5531#200 Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8978504K2A Broadcom Limited | 719 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | 110mV | - | - | - | 5V | 1.8V | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-2533-000E Broadcom Limited | 1889 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 15% @ 8mA | 2 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 45mW | - | - | - | - | 7V | - | - | - | 3750Vrms | - | Transistor | - | 5V | COMPLEX | 2 | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.0000025 ns | 0.25 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 800ns, 1μs | - | 22 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35-W00E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | - | 350mW | - | - | - | - | - | - | 4N35 | - | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 350mW | 100mA | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 100mA | 10μs | 10 μs | 30V | 100mA | 3μs 3μs | - | 6V | - | 60mA | - | 10mA | - | - | - | 100% | 500000nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5962-87679032A Broadcom Limited | 2149 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-814-300E Broadcom Limited | 500 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 35V | 20% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 4μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 300% @ 1mA | - | 200mV | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |