- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2730-500E Broadcom Limited | 2419 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 3750Vrms | 7V | Darlington | - | - | - | 2 | - | 135mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2530#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0454-560E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 21% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 200ns, 300ns | - | 37 % | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-W60E Broadcom Limited | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-36AE Broadcom Limited | 23 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 50% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | - | Active | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | - | 1 | 1 | 200mW | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | 1.4V | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | 50mA | 20mA | - | 150% @ 1mA | - | 200mV | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-576K-100 Broadcom Limited | 563 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | - | - | - | HIGH RELIABILITY | 260mW | 20V | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2502-300E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-W0BE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 130% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-177K-600 Broadcom Limited | 940 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 18V | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() 5962-9800201KEA Broadcom Limited | 868 |
| Datasheet | 56 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 18V | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | - | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-177K-300 Broadcom Limited | 658 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 18V | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-655K Broadcom Limited | 521 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | 9% @ 16mA | 4 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 4 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-8978503KZA Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint, Crew Cut | 8 | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-4701-060E Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | - | 3750Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8767902YC Broadcom Limited | 10 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4504#300 Broadcom Limited | 39 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0530#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 7% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | 45mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N45-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 10mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | 4N45 | 3750Vrms | 30V | Darlington with Base | - | - | SINGLE | - | - | 600mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 80mA | 7V | - | - | 60mA | - | - | - | 30V | 100mA | - | - | 5V | - | 20mA | - | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-9085401KXA Broadcom Limited | 504 |
| Datasheet | 56 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | - | - | - | Non-RoHS Compliant | - |