- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9800201KYC Broadcom Limited | 910 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | - | 40mA | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-1-360E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 80% @ 10mA | - | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACFL-5212T-060E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | 32% @ 10mA | - | Automotive grade | -40°C~125°C | Bulk | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8541.40.80.00 | 30mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | 20mA | - | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACFL-5211T-560E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | 32% @ 10mA | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-1-W60E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 40% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 80% @ 10mA | - | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-9800201KYA Broadcom Limited | 812 |
| Datasheet | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | 16 | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | - | 40mA | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8978501YA Broadcom Limited | 2384 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | not_compliant | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | 1.6V | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-4502-060E Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K453-560E Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 5V | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504#020 Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | - | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-050L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, OPEN COLLECTOR | - | 100mW | - | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N139#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 500% @ 1.6mA | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | 135mW | - | - | 6N139 | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | 60mA | 60μs | 25 μs | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504-320E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-070L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | SINGLE | 1 | - | 135mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-073L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | - | 2 | - | 135mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACFL-5211U-000E Broadcom Limited | 1603 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 32% @ 10mA | - | - | -40°C~125°C | Tube | 2012 | R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5760 Broadcom Limited | 2498 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 260mW | 5V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | 10μs | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | No | ROHS3 Compliant | Exempt | ||
![]() 5962-9800201KZA Broadcom Limited | 550 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | 16 | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | - | 40mA | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-9085401KYC Broadcom Limited | 584 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | - | ROHS3 Compliant | - | ||
![]() 5962-8981001YA Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Non-RoHS Compliant | - |