- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Baud Rate | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-814-30AE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 1mA | 1 | - | -30°C~100°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-W0CE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 200% @ 5mA | 1 | - | -30°C~100°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW136#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | - | 100mW | - | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-177K Broadcom Limited | 575 |
| Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 18V | - | - | 1500VDC | 18V | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.0001 ns | 100 kbps | 40mA | - | - | - | 110mV | - | - | 5V | - | - | - | 5mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() 5962-9085401HPA Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 200mW | - | - | - | - | - | not_compliant | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-844-W00E Broadcom Limited | 19 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.400, 10.16mm) | 16 | - | 20% @ 1mA | 4 | - | -30°C~100°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | - | 4 | - | 200mW | 3mA | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 50mA | - | 50mA | - | 300% @ 1mA | - | - | - | 100nA | 0.000018s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNT-H511-000E Broadcom Limited | 2908 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | 31% @ 12mA | - | - | -40°C~105°C | Bulk | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | 7500Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 80% @ 12mA | 150ns, 400ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3760-560E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 305mW | - | - | - | - | 18V | - | - | 3750Vrms | - | Darlington | - | - | 2V | SINGLE | 1 | - | 305mW | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | - | - | - | - | 30mA | 14μs 0.4μs | - | - | 50mA | - | - | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-5531#300 Broadcom Limited | 2915 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | 0.0125 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 8302401XA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 5V | 1.7V | - | - | 5mA | - | - | 2μs, 8μs | - | 1500 % | - | 0.00006s | - | - | - | Yes | No SVHC | Non-RoHS Compliant | - | ||
![]() ACNT-H511-500E Broadcom Limited | 19 |
| - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | 31% @ 12mA | - | - | -40°C~105°C | Tape & Reel (TR) | - | e3 | - | Active | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | 7500Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80% @ 12mA | 150ns, 400ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K376-500E Broadcom Limited | 48 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | 5000Vrms | - | Darlington | - | - | 2V | - | 1 | ANALOG CIRCUIT | - | - | - | - | AC, DC | - | 50mA | 20V | - | - | 30mA | - | - | - | - | 30mA | 24μs 0.4μs | - | - | 50mA | - | - | - | - | 6.3μs, 6.4μs | - | - | - | - | - | - | 3.607mm | - | - | ROHS3 Compliant | - | ||
![]() HCPL-250L-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | - | - | - | - | - | 3750Vrms | 7V | Transistor with Base | - | 3.3V | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | - | 50mA | 25mA | 20mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | 1 baud | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5700#300 Broadcom Limited | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | - | 2V | COMPLEX | 1 | - | 200mW | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() HCPL-817-56LE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | - | SINGLE | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | - | 20mA | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M51L-060E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 8 | - | 80% @ 3mA | - | - | -40°C~105°C | Bulk | 2004 | e3 | - | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | 36mW | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 24V | - | - | 8mA | - | - | - | - | - | - | - | - | 10mA | 20mA | - | - | 200% @ 3mA | 300ns, 330ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-9800201KFC Broadcom Limited | 623 |
| Datasheet | 56 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | 16-Flatpack | 200% @ 5mA | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | 200mW | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | - | - | - | 4 | - | - | - | 1.4V | 100 μs | DC | - | - | 20V | - | - | 40mA | - | 1.4V | - | 110mV | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | 110mV | 1500 % | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW4504#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 100mW | - | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | 3V | - | 25mA | - | - | - | 63% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNR200#050 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 0.25% @ 10mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | 60mW | - | - | - | 1 | - | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | - | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | - | 0.75% @ 10mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-570KL Broadcom Limited | 664 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | - | 7V | - | - | 1500VDC | - | Darlington | - | - | 3V | SINGLE | 1 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |