- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Analog IC - Other Type | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-570KL Broadcom Limited | 664 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 7V | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K376-560E Broadcom Limited | 1118 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | - | 5000Vrms | - | Darlington | - | 2V | - | 1 | - | ANALOG CIRCUIT | - | - | - | AC, DC | - | 50mA | 20V | - | - | 30mA | - | - | - | - | 30mA | 24μs 0.4μs | - | - | - | 50mA | - | - | - | - | 6.3μs, 6.4μs | - | - | - | 3.607mm | - | - | ROHS3 Compliant | - | ||
![]() HCPL-257K-100 Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-36DE Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 600% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4503#300 Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 30V | - | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNT-H50L-000E Broadcom Limited | 317 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | 8 | 8-SO Stretched | 31% @ 12mA | - | - | - | -40°C~105°C | Bulk | 2012 | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 100mW | - | - | - | - | - | - | - | - | 7500Vrms | - | Transistor | - | - | - | 1 | - | - | - | 1.45V | - | DC | - | - | 24V | - | - | 8mA | - | 1.45V | - | - | - | - | - | - | - | 18mA | 20mA | - | - | 80% @ 12mA | 800ns, 1μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-653K Broadcom Limited | 698 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-573K#200 Broadcom Limited | 577 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-5730 Broadcom Limited | 2929 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | - | 5V | 1.6V | - | - | 5mA | - | - | 2μs, 8μs | 1500 % | - | - | - | Yes | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-817-360E Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5500#300 Broadcom Limited | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 9% @ 16mA | 1 | - | - | -55°C~125°C | Bulk | - | e0 | Active | 3 (168 Hours) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | - | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-5501#100 Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() 4N55/883B#100 Broadcom Limited | 2207 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.0125 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822701KPA Broadcom Limited | 775 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 1 | 0.05W | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | - | - | - | - | - | not_compliant | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8947702KYC Broadcom Limited | 872 |
| - | 56 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | - | - | - | - | 20V | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5701L-100 Broadcom Limited | 2598 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 7V | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767905KEC Broadcom Limited | 769 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8947702KPA Broadcom Limited | 687 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | - | - | - | - | 20V | - | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-573KL-200 Broadcom Limited | 731 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | 7V | not_compliant | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5531#100 Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 1 (Unlimited) | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | - | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | - | - | ROHS3 Compliant | - |