- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4504-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 20V | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 100mW | - | UL | - | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 25mA | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W454-560E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N140A/883B Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Box | 2012 | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 6N140 | - | - | 1500VDC | 18V | Darlington | 40mA | 2V | COMPLEX | - | 4 | - | - | 200mW | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 100 kbps | 40mA | - | - | - | 110mV | - | - | - | 5V | 1.7V | - | - | 5mA | - | 2μs, 8μs | - | - | 1500 % | 0.00006s | - | - | Yes | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2006 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 600ns | - | - | 50 % | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 600% @ 500μA | 1 | - | - | 0°C~70°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | 2.54mm | 3750Vrms | 18V | Darlington with Base | - | - | SINGLE | 7.62 mm | 1 | 18V | 1.6V | 115mW | - | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | 5mA | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 200% @ 12mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | - | 1 | - | - | 135mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 3V | - | 20mA | - | 12mA | - | 11μs, 11μs | - | - | 4500 % | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-181-00AE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 80V | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 170mW | - | CSA, UL, VDE | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 160% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-050L-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 100mW | - | - | - | 3750Vrms | 7V | Transistor with Base | 8mA | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | 350 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 50mA | 25mA | 20mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2731-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 18V | 500% @ 1.6mA | 2 | - | - | 0°C~70°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | CSA, UL | - | 3750Vrms | 100mV | Darlington | - | - | - | - | - | - | - | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | 1.7V | 20mA | - | 12mA | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | 0.00006s | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-354-000E Broadcom Limited | In Stock | - | - | 16 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 35V | 35V | 20% @ 1mA | 1 | 4 μs | - | -55°C~100°C | Tape & Reel (TR) | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 170mW | - | CSA, UL, VDE | - | 3750Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | - | 170mW | - | 1.2V | - | AC, DC | 3 μs | - | 50mA | 35V | - | 50mA | 4μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | 400% @ 1mA | - | - | 100°C | - | - | 2.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 18V | 200% @ 12mA | 1 | - | - | -40°C~85°C | Tube | 2001 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | CSA, UL, VDE | - | 5000Vrms | 18V | Darlington with Base | - | 4.5V | SINGLE | - | - | - | - | 135mW | 60mA | 1.45V | 23 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | - | 3V | - | 20mA | - | 500μA | - | 11μs, 11μs | - | - | 4500 % | 0.000007s | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-247-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SO | - | 80V | 100% @ 5mA | 4 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 1998 | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | 170mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | - | 4 | - | - | 170mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | 2μs | 1.2V | 3 μs | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | 50mA | 20mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | 2.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0700-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Darlington with Base | - | 4.5V | SINGLE | - | 1 | - | - | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 20mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | 0.000035s | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-054L-000E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 5V | 93% @ 3mA | 2 | - | - | -40°C~105°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | 36mW | - | CSA, IEC, UL | - | 3750Vrms | 24V | Transistor | - | - | - | - | 2 | - | - | 45mW | - | 1.5V | 1 μs | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | 10mA | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N136#300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | - | e0 | no | Active | 1 (Unlimited) | - | TIN LEAD | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | 6N136 | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M452-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | 20V | 20% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | CSA, UL | - | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | 800 ns | DC | 800 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-847-30GE Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | 70V | 130% @ 5mA | - | - | - | -30°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | CSA, UL, VDE | - | 5000Vrms | 70V | Transistor | - | - | - | - | 4 | - | - | 200mW | 30mA | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 400% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N135-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 7% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | 6N135 | - | - | 3750Vrms | 15V | Transistor with Base | 8mA | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2531 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 2 | - | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-817-30DE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | 300% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |