- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-5730L-100 Broadcom Limited | 2205 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-570KL-200 Broadcom Limited | 832 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767904FC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | 9% @ 16mA | 4 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 200mW | 20V | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 4 | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000006 ns | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | - | 0.0125 | - | ROHS3 Compliant | - | ||
![]() 5962-0822701HPA Broadcom Limited | 2034 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5701L-300 Broadcom Limited | 2533 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-553K Broadcom Limited | 723 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | ROHS3 Compliant | - | ||
![]() ACPL-827-36BE Broadcom Limited | 10 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 130% @ 5mA | - | - | -30°C~100°C | Tube | 2008 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | 1.2V | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 260% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5501#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() 4N55#100 Broadcom Limited | 10 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | ROHS3 Compliant | - | ||
![]() 5962-8947701PC Broadcom Limited | 2968 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 260mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-8947702KXA Broadcom Limited | 528 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | 260mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-070L-560 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | SINGLE | 1 | 135mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8947701PA Broadcom Limited | 2110 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | 260mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5962-8767902XA Broadcom Limited | 2726 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() 5962-8767902PC Broadcom Limited | 19 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | ROHS3 Compliant | - | ||
![]() CNY17-2-060E Broadcom Limited | 26322 | - | - | 17 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 63% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17-4-360E Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 160% @ 10mA | 1 | - | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | 250mW | 1.4V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 320% @ 10mA | - | - | 50nA | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-1772L-300 Broadcom Limited | 10 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | - | 4 | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5760#300 Broadcom Limited | 2225 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | 260mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | 10μs | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | No | Non-RoHS Compliant | Exempt | ||
![]() ACPL-5731L-200 Broadcom Limited | 2262 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - |