- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-1770L Broadcom Limited | 48 |
| - | 12 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822703KTA Broadcom Limited | 514 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 16 | - | 200% @ 5mA | 4 | - | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | - | not_compliant | - | 1500VDC | - | Darlington | - | 3V | - | 4 | 200mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | - | - | - | 5V | 1.8V | - | - | - | - | - | 2μs, 6μs | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-3700#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 305mW | 18V | - | - | 3750Vrms | - | Darlington | 30mA | 2V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 30mA | 20μs | - | - | 30mA | 20μs 0.3μs | 0.05A | - | - | 50mA | - | - | 0.03A | - | 4μs, 10μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-177K#200 Broadcom Limited | 786 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 18V | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.0001 ns | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-257K-300 Broadcom Limited | 910 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() HCPL-576K Broadcom Limited | 979 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-576K#200 Broadcom Limited | 670 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-257K#200 Broadcom Limited | 923 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 9% @ 16mA | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | - | - | 2 | - | 1.55V | - | DC | - | 20mA | 20V | - | - | 8mA | - | 1.55V | - | 8mA | - | - | - | - | 20mA | 20mA | - | - | - | 400ns, 1μs | 20 % | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-573K#300 Broadcom Limited | 740 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 8μs | 1500 % | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-5761#200 Broadcom Limited | 2779 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | 260mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-4503-320E Broadcom Limited | 39 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8767901UA Broadcom Limited | 2162 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() ACPL-M51L-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 80% @ 3mA | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 24V | - | - | 8mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 200% @ 3mA | 300ns, 330ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K370-560E Broadcom Limited | 10 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 269mW | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | AC, DC | - | 50mA | 20V | - | - | 30mA | - | - | - | 30mA | 25μs 0.3μs | - | - | - | 50mA | - | - | - | - | 3.7μs, 8.5μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N140A#100 Broadcom Limited | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 6N140 | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | - | 2μs, 8μs | 500 % | 0.00006s | - | Yes | ROHS3 Compliant | - | ||
![]() HCPL-5530#100 Broadcom Limited | 39 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | ROHS3 Compliant | - | ||
![]() 4N55#300 Broadcom Limited | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() HCPL-5500#200 Broadcom Limited | 39 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 1 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | 20 % | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() 4N55/883B#300 Broadcom Limited | 2001 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | 20 % | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() ACPL-1772L-200 Broadcom Limited | 19 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | Non-RoHS Compliant | - |