- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8767905KTA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767906KXA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702KPC Broadcom Limited | In Stock | - | - | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 2 | 0.1W | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | - | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N55/883B#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 4N55 | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.8V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() HCPL-570K Broadcom Limited | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Yes | ROHS3 Compliant | - | ||
![]() HCPL-5530#200 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() HCPL-5701#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | 1500 % | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() 5962-8767902YA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | - | 0.000006s | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() ACPL-5731L-300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N55TXVB Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 9% @ 16mA | - | - | - | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | 4N55 | 1500VDC | Transistor with Base | - | - | - | 2 | - | 1.55V | - | DC | - | - | 18V | - | - | 8mA | - | 1.55V | - | - | - | - | - | - | - | - | 20mA | - | - | 400ns, 1μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8302401ZA Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | 16 | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 4 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-570K#200 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() ACPL-844-W60E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 20% @ 1mA | 4 | - | - | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 5000Vrms | Transistor | - | - | - | 4 | 200mW | 1.2V | - | AC, DC | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | 300% @ 1mA | - | - | 100nA | 0.000018s | - | - | ROHS3 Compliant | - | ||
![]() HCPL-250L-300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | - | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N46#060 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 200% @ 10mA | 1 | - | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 4N46 | 3750Vrms | Darlington with Base | - | - | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | - | 60mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N45#500 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 10mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | 4N45 | 3750Vrms | Darlington with Base | - | - | SINGLE | 1 | 100mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | 5V | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N45#060 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 200% @ 10mA | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 4N45 | 3750Vrms | Darlington with Base | - | - | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N46#500 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 10mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 100mW | - | - | 4N46 | 3750Vrms | Darlington with Base | - | - | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | - | 60mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0701#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 500% @ 1.6mA | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 135mW | - | - | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | 60mA | - | - | - | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0453#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 15% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | - | 100mW | - | - | - | 3750Vrms | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 1μs, 1μs (Max) | 27 % | - | - | - | - | Non-RoHS Compliant | Contains Lead |