- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0454#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 21% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | Transistor | - | - | SINGLE | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | - | 200ns, 300ns | - | 37 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-5701#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-5760#100 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | 1500VDC | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | 10μs | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | 0.04A | - | 4μs, 8μs | - | - | - | - | No | ROHS3 Compliant | Exempt | ||
![]() HCPL-253L-520 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 2 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | Transistor | - | - | - | 2 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-0822703KEC Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 200% @ 5mA | - | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | Darlington | - | - | - | 4 | - | 1.4V | - | DC | - | - | 20V | - | - | 40mA | - | 1.4V | - | - | - | - | - | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-250L-560 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | 100mW | - | - | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 50mA | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 6N136 | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8767901UC Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.8V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | - | 0.0125 | - | ROHS3 Compliant | - | ||
![]() 5962-8767906KPA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767905KUC Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | - | - | ROHS3 Compliant | - | ||
![]() 8302401ZC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 4 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8981002KPA Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 200% @ 5mA | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | Darlington | 40mA | - | - | 1 | - | 1.4V | 100 μs | DC | - | - | 20V | - | - | 40mA | - | 1.4V | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | 110mV | 1500 % | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8981002KYC Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | 1500 % | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767905KEA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | 20 % | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-177KL Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | 1500VDC | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767908KFC Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | 16-Flatpack | 9% @ 16mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | Transistor with Base | - | - | - | 4 | 200mW | 1.55V | - | DC | - | 20mA | 20V | - | - | 8mA | - | 1.55V | - | - | 8mA | - | - | 5V | - | 20mA | 20mA | - | - | 400ns, 1μs | - | 20 % | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K44T-060E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | 32% @ 10mA | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 600mW | - | - | 5000Vrms | Transistor | - | - | - | 2 | 600mW | 1.55V | - | DC | - | 20mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N135#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | 6N135 | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 1.3μs | - | 1.5 μs | - | 8mA | - | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 115mW | - | - | 5000Vrms | Darlington | - | 4.5V | - | 2 | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | - | - | 1.4V | 10mA | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 3750Vrms | Darlington | - | 4.5V | - | 2 | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | 60mA | - | - | - | - | 60mA | - | - | - | 1.4V | 10mA | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |