- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4504#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 5000Vrms | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0501#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 200ns, 600ns | 27 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4503#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED | 100mW | - | 3750Vrms | Transistor | - | - | SINGLE | 1 | 100mW | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | 8mA | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2530#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 7% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 3750Vrms | Transistor | - | - | - | 2 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | 8mA | - | - | - | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | 45 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | 60mA | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | 60mA | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0701#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | 3750Vrms | Darlington with Base | - | - | SINGLE | 1 | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | - | 60mA | - | - | - | - | - | 5V | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 5000Vrms | Transistor with Base | - | - | SINGLE | 1 | - | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | 8mA | - | - | - | - | 12mA | - | - | - | - | 45 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | Transistor with Base | - | - | SINGLE | 1 | - | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | 8mA | - | - | - | - | 12mA | - | - | - | - | 45 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-J454#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | 3750Vrms | Transistor | - | - | SINGLE | 1 | 100mW | 1.59V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | 8mA | - | - | 3V | - | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-070A#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | 60mA | - | - | 60mA | - | 0.02A | - | - | 5mA | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 115mW | - | 3750Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#520 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 5000Vrms | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | 8mA | - | - | 1.8V | - | 12mA | - | - | - | - | 45 % | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0370-500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 275mW | 18V | 3750Vrms | Darlington | 30mA | 2V | SINGLE | 1 | 275mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | - | 30mA | 20μs | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | - | 0.03A | - | 4μs, 10μs | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M454-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 25% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2005 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | 3750Vrms | Transistor | - | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | 8mA | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | 3750Vrms | Transistor | - | - | - | 1 | 100mW | 1.5V | DC | - | 25mA | 20V | - | - | 8mA | - | 1.5V | 8mA | - | - | 5V | - | 25mA | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 1 | 0°C~70°C | Tape & Reel (TR) | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | 5000Vrms | Darlington with Base | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 0.1 MBps | 60mA | - | - | 60mA | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 2 | 0°C~70°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | 5000Vrms | Darlington | - | 4.5V | - | 2 | - | 1.25V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 0.1 MBps | 60mA | - | - | 60mA | - | - | - | 1.4V | 10mA | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | Non-RoHS Compliant | Contains Lead |