- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8947701XA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY | 260mW | - | 20V | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | 260mW | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-2531#520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 6N136 | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N136#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | 6N136 | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | 800 ns | - | 8mA | - | - | 5V | - | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-270L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300% @ 1.6mA | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | - | Darlington | - | - | SINGLE | 1 | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | 60mA | - | - | - | - | - | 20mA | - | - | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-J454-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | 1 | 100mW | 1.59V | - | DC | - | - | 25mA | 20V | - | - | 8mA | - | 1.85V | - | - | 8mA | - | - | 3V | - | - | 25mA | 25mA | 16mA | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4504#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 19% @ 16mA | 1 | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | 1.59V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 3V | - | - | 25mA | - | - | - | 63% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW4562#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 1.6V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 1.25V | 8mA | - | - | - | - | - | 25mA | - | - | - | - | - | - | 52 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW138#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300% @ 1.6mA | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | 135mW | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | - | - | - | 3V | - | - | 20mA | - | - | - | - | 11μs, 70μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-5731L Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767906KPC Broadcom Limited | In Stock | - | - | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5730#300 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | 200mW | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | - | 5V | - | 1.6V | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() ACPL-244-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | 20% @ 1mA | 4 | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | 170mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 4 | 170mW | 1.2V | - | AC, DC | 3 μs | - | 50mA | 80V | - | - | 50mA | 2μs | - | 3 μs | 80V | 50mA | 2μs 3μs | - | 6V | 6V | - | 50mA | - | 20mA | - | 400% @ 1mA | 3μs, 3μs | 110°C | - | 100nA | - | 2.42mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW4503#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 3V | - | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNR201#350 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 0.36% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 60mW | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 20mA | 25mA | - | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-0822701HYC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW136#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 15% @ 16mA | 1 | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | 100mW | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 3V | - | - | 25mA | - | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-817-36LE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | 200mW | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 20mA | - | 100% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5730#200 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | 0.01A | - | - | 1.6V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() 5962-0822701HYA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | 200mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - |