- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5730#200 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | 110mV | - | - | 0.01A | - | 1.6V | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-0822701HYA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | SINGLE | 1 | 200mW | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | - | - | - | 5V | - | - | - | - | - | 2μs, 6μs | 1500 % | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702HPC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 4N55TXV Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | 9% @ 16mA | - | - | - | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 4N55 | 1500VDC | Transistor with Base | - | - | - | 2 | - | 1.55V | - | DC | - | - | 18V | - | - | 8mA | - | 1.55V | - | - | - | - | - | - | - | 20mA | - | - | 400ns, 1μs | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-570KL-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | not_compliant | - | 1500VDC | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822701KPC Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-5701L-200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | not_compliant | - | 1500VDC | Darlington | - | 3V | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702KYC Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() HCNR200#550 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 0.25% @ 10mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 60mW | 1 | - | - | - | 5000Vrms | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | 0.75% @ 10mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-0822703KUA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | 16-SMD Butt Joint | 200% @ 5mA | - | - | - | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | 1500VDC | Darlington | - | - | - | 4 | - | 1.4V | - | DC | - | - | 20V | - | - | 40mA | - | 1.4V | - | - | - | - | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-4731-320E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 600% @ 500μA | 2 | - | - | 0°C~70°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | - | - | 5000Vrms | Darlington | - | 4.5V | - | 2 | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | 60mA | - | - | 2.5V | 1.4V | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-0822703HEC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | - | - | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822703HEA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 200% @ 5mA | 4 | - | - | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | - | 3V | - | 4 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5731#100 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD Butt Joint | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | 1.6V | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8947702KYA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | - | 20V | - | - | 1500VDC | Darlington | - | 3V | SINGLE | 1 | 260mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | 0.04A | - | 4μs, 8μs | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5700#200 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-0822702KPA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 200% @ 5mA | 2 | 0.1W | - | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | - | not_compliant | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5730#100 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | 110mV | - | - | 0.01A | - | 1.6V | - | 10mA | - | - | 2μs, 8μs | 1500 % | - | Yes | ROHS3 Compliant | Exempt | ||
![]() ACPL-5731L-100 Broadcom Limited | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | - | - | 1500VDC | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | 0.01A | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767906KYA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | - | 1500VDC | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | 20 % | 0.000006s | - | Non-RoHS Compliant | - |