- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSSR-711E-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 1500VDC | - | MOSFET | - | - | - | 1 | - | - | 1.24V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW4502#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | not_compliant | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 0.008A | - | 1μs, 1μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCNW4562 Broadcom Limited | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | 8mA | 1.6V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | 1.25V | 8mA | - | - | - | - | 25mA | - | 10mA | - | - | - | - | 52 % | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW135 Broadcom Limited | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | 5% @ 16mA | 1 | - | -55°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | not_compliant | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | - | 100mW | - | 1.68V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 3V | - | 25mA | - | - | - | - | 2μs, 2μs (Max) | - | 50 % | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-5761 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 1 | - | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 260mW | 18V | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | 260mW | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() ACFL-5211U-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | 32% @ 10mA | - | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | - | 8541.40.80.00 | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8978501YC Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 8 | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | 110mV | - | - | 0.01A | - | 1.6V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-56CE Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 200% @ 5mA | 2 | - | -30°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | 1.4V | 50mA | - | - | - | 400% @ 5mA | - | - | - | 100nA | No | ROHS3 Compliant | - | ||
![]() 5962-0822703HTA Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | 16 | 200% @ 5mA | 4 | - | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822703HUA Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | - | 16 | 200% @ 5mA | 4 | - | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-2730#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | 300% @ 1.6mA | 2 | - | 0°C~70°C | Tube | 2007 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | 3750Vrms | - | Darlington | - | 4.5V | - | 2 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V | - | 12mA | - | - | 2600% @ 1.6mA | 5μs, 10μs | 100mV | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-J454#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.59V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 60% @ 16mA | 500ns, 800ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-4502-020E Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4504#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-050L Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 100mW | - | not_compliant | 3750Vrms | 7V | Transistor with Base | - | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | 5V | - | 50mA | 25mA | 20mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-4504#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0454#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 21% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 0.008A | - | 200ns, 300ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-270L-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | 300% @ 1.6mA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 135mW | - | - | 3750Vrms | 7V | Darlington | - | - | SINGLE | 1 | 135mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | 60mA | - | - | 5V | - | 20mA | - | 12mA | - | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M452#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0453#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | NO | THROUGH HOLE MOUNT | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 0.008A | - | 1μs, 1μs (Max) | - | - | - | - | Non-RoHS Compliant | - |