- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Logic Function | Data Rate | Output Current per Channel | Max Collector Current | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-5700L-200 Broadcom Limited | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | 8 | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | not_compliant | 1500VDC | - | Darlington | 3V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | - | 40mA | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5700L-300 Broadcom Limited | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 8 | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | not_compliant | 1500VDC | - | Darlington | 3V | SINGLE | 1 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | - | 40mA | - | - | - | - | - | 10mA | 0.04A | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822703HUC Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 16-SMD, Butt Joint | NO | THROUGH HOLE MOUNT | - | 200% @ 5mA | 4 | 0.2W | - | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | - | - | 1500VDC | - | Darlington | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCNW136 Broadcom Limited | In Stock | - | - | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 8 | 15% @ 16mA | 1 | - | - | -55°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | 5000Vrms | 20V | Transistor with Base | - | - | - | 100mW | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | AND | 1 MBps | 8mA | 8mA | - | 3V | - | 25mA | - | - | - | 1μs, 1μs (Max) | 50 % | 5.1mm | 11.15mm | 9mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCNR200#350 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 0.25% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 1.6V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 0.75% @ 10mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCNR201#550 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 0.36% @ 10mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | 1.6V | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 0.72% @ 10mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-K70A-560E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-1770L-300 Broadcom Limited | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 16-CSMD, Gull Wing | - | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 7V | not_compliant | 1500VDC | - | Darlington | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | - | 40mA | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-K70A-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | - | - | ||
![]() ACPL-K73A-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 2 | - | 1.4V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNU-250L-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | 23% @ 12mA | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53% @ 12mA | 700ns, 400ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W454-020E Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tube | - | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | - | - | compliant | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-K73A-560E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 2 | - | 1.4V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNU-250L-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | 23% @ 12mA | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | 0.8V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 18mA | - | 53% @ 12mA | 0.3μs, 0.7μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K73A-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 2 | - | 1.4V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | - | - | ||
![]() ACPL-K453-020E Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2006 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | - | - | compliant | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-W454-520E Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | 25% @ 16mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2016 | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | - | - | - | compliant | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-K70A-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | - | - | ||
![]() ACPL-K70A-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K73A-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | 800% @ 40μA | - | - | - | -40°C~105°C | - | - | - | Active | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | 2 | - | 1.4V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 25000% @ 40μA | - | - | - | - | - | - | - | - |