Filters
  • Factory Lead Time
  • Input Type
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Operating Temperature
  • Output Type
  • Package / Case
  • Packaging
  • Part Status
  • RoHS Status
  • Voltage - Isolation
  • Forward Current

Attribute column

Manufacturer

Broadcom Optoisolators - Transistor, Photovoltaic Output

View Mode:
1065 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Current Transfer Ratio-Min

Number of Elements

Usage Level

Operating Temperature

Packaging

Published

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

ECCN Code

Terminal Finish

Additional Feature

Max Power Dissipation

Supply Voltage

Reach Compliance Code

Voltage - Isolation

Output Type

Supply Voltage-Min (Vsup)

Configuration

Number of Channels

Voltage - Forward (Vf) (Typ)

Input Type

Optoelectronic Device Type

Max Output Voltage

Response Time

Output Current per Channel

Max Collector Current

Rise / Fall Time (Typ)

Forward Current-Max

Voltage - Output (Max)

Max Input Current

Current - DC Forward (If) (Max)

On-State Current-Max

Current Transfer Ratio (Max)

Turn On / Turn Off Time (Typ)

Radiation Hardening

RoHS Status

ACPL-5730L-300
ACPL-5730L-300

Broadcom Limited

In Stock

-

-

12 Weeks

Surface Mount

Surface Mount

8-CSMD, Gull Wing

8

200% @ 5mA

2

Military grade

-55°C~125°C

Tube

-

e0

Active

1 (Unlimited)

EAR99

Tin/Lead (Sn/Pb)

OPEN COLLECTOR, HIGH RELIABILITY

200mW

7V

not_compliant

1500VDC

Darlington

3V

-

2

1.4V

DC

LOGIC IC OUTPUT OPTOCOUPLER

20V

0.00004 ns

40mA

-

-

0.01A

-

-

10mA

0.04A

-

2μs, 6μs

-

Non-RoHS Compliant

5962-9314001EXA
5962-9314001EXA

Broadcom Limited

In Stock

-

-

56 Weeks

-

Surface Mount

8-SMD, Gull Wing

-

-

-

-

-55°C~125°C

-

-

-

Active

-

-

-

-

-

-

-

15000VDC

MOSFET

-

-

1

1.24V

DC

-

-

-

-

-

-

-

90V

-

-

-

-

-

-

ROHS3 Compliant

ACPL-K453-520E
ACPL-K453-520E

Broadcom Limited

In Stock

-

-

-

-

Surface Mount

8-SOIC (0.268, 6.81mm Width)

-

19% @ 16mA

1

-

-55°C~100°C

Tape & Reel (TR)

2010

e3

Obsolete

1 (Unlimited)

EAR99

Tin (Sn)

TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR

-

-

compliant

5000Vrms

Transistor

-

SINGLE

1

1.5V

DC

LOGIC IC OUTPUT OPTOCOUPLER

-

-

-

-

-

0.025A

-

-

25mA

-

50% @ 16mA

200ns, 600ns

-

RoHS Compliant

ACPL-5700L-100
ACPL-5700L-100

Broadcom Limited

In Stock

-

-

12 Weeks

Surface Mount

Surface Mount

8-SMD Butt Joint

8

200% @ 5mA

1

Military grade

-55°C~125°C

Tube

-

-

Active

1 (Unlimited)

EAR99

-

OPEN COLLECTOR, HIGH RELIABILITY

200mW

7V

-

1500VDC

Darlington

3V

SINGLE

1

1.4V

DC

LOGIC IC OUTPUT OPTOCOUPLER

20V

0.00004 ns

40mA

-

-

-

-

-

10mA

0.04A

-

2μs, 6μs

-

ROHS3 Compliant

HCPL-5761#100
HCPL-5761#100

Broadcom Limited

In Stock

-

-

17 Weeks

Surface Mount

Surface Mount

8-CSMD Butt Joint

8

-

1

-

-55°C~125°C

Bulk

-

e4

Active

3 (168 Hours)

EAR99

Nickel/Gold (Ni/Au)

HIGH RELIABILITY

260mW

20V

-

1500VDC

Darlington

3V

SINGLE

1

-

AC, DC

LOGIC IC OUTPUT OPTOCOUPLER

20V

0.00001 ns

40mA

40mA

10μs 0.5μs

-

-

15mA

-

0.04A

-

4μs, 8μs

No

ROHS3 Compliant