- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Frequency | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M43T-000E Broadcom Limited | In Stock | - | - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 32% @ 10mA | 1 | - | -40°C~125°C | Tube | 2007 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 15V | - | - | - | - | 4000Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | 20V | 3V | 100mW | - | 1.55V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 20mA | 10mA | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N135 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | 2001 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | not_compliant | - | 6N135 | - | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | 1.5μs | 1.5 μs | - | 8mA | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | 100mW | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-827-300E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 70V | 50% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | - | - | 200mW | 30mA | 1.2V | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 1.4V | 50mA | 20mA | - | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-817-30AE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | 1 | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0731-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 18V | 500% @ 1.6mA | 2 | 5 μs | 0°C~70°C | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | CSA, UL | 3750Vrms | 18V | Darlington | - | - | - | - | - | 18V | 4.5V | 135mW | - | 1.4V | DC | 10 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | 100mV | 60mA | - | 5V | 5V | - | 20mA | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | 100mV | 70°C | - | - | 0.00006s | 3.607mm | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | TIN LEAD | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | 5V | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | - | 200ns, 600ns | - | - | 50 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W50L-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 93% @ 3mA | 1 | - | -40°C~105°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 45mW | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2.7V | SINGLE | 1 | - | - | - | 45mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 20mA | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-827-30BE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 70V | 130% @ 5mA | 2 | - | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 2 | - | - | - | 200mW | 30mA | 1.2V | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 1.4V | 50mA | 20mA | - | 260% @ 5mA | - | - | - | - | 100nA | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-M452-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-844-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | 70V | 20% @ 1mA | - | - | -30°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 200mW | - | - | - | - | - | CSA, UL | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | - | - | 200mW | - | 1.2V | AC, DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | 50mA | - | 300% @ 1mA | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW138-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 300% @ 1.6mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | - | 5000Vrms | 7V | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | - | 135mW | - | 1.45V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 100 kbps | 60mA | - | - | - | - | - | 3V | - | - | 20mA | 12mA | - | - | 11μs, 70μs | - | - | 1500 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCNR201-550E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 0.36% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | - | - | 60mW | - | 1.6V | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | 2.5V | - | - | 25mA | 20mA | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P454-560E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-56CE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | - | 50mA | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3760-300E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 305mW | - | 18V | - | 4kHz | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | SINGLE | 1 | - | - | - | 305mW | 30mA | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00004 ns | 4 kbps | 30mA | 14ns | 400 ns | - | 30mA | 14μs 0.4μs | - | - | - | 50mA | 2.2mA | 0.03A | - | 4.5μs, 8μs | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N135-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | 6N135 | - | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 1.5μs | 1.5 μs | - | 8mA | - | 5V | - | - | 25mA | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N25-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 250mW | - | - | - | - | 4N25 | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | 100mA | 1.2V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | - | 100mA | - | - | 30V | 100mA | 3μs 3μs | 6V | - | - | 80mA | 10mA | - | - | - | - | - | 20% | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2502 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M453 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | - | 100mW | - | 1.5V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead |