- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Baud Rate | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N135-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 20V | 7% @ 16mA | 1 | -55°C~100°C | Tube | 2001 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 100mW | - | 6N135 | UL | 3750Vrms | 15V | Transistor with Base | 8mA | - | SINGLE | - | - | - | 100mW | - | 1.5V | 1.5 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | 1.5 μs | - | 8mA | - | 5V | - | 25mA | 16mA | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | 1 Mbaud | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-300E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | 7V | 200% @ 12mA | 1 | -40°C~85°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | CSA, UL, VDE | 5000Vrms | 100mV | Darlington with Base | 60mA | 4.5V | SINGLE | - | - | - | 135mW | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | 60mA | - | 3V | - | 20mA | 500μA | - | 11μs, 11μs | - | - | 4500 % | - | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-56AE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 35V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | - | - | 50mA | 20mA | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0453-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20V | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | CSA, UL | 3750Vrms | 15V | Transistor | - | - | SINGLE | - | 30V | -500mV | 100mW | 8mA | 1.5V | 2 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | 25mA | - | 1μs, 1μs (Max) | - | 5V | 50 % | - | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K370-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | EAR99 | - | - | 269mW | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | - | - | - | AC, DC | - | 50mA | 20V | - | 30mA | - | - | - | 30mA | 25μs 0.3μs | - | - | 50mA | - | - | 3.7μs, 8.5μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-244-560E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 20% @ 1mA | 4 | -55°C~110°C | Tape & Reel (TR) | 1999 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED, VDE APPROVED | 170mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 4 | - | - | 170mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | - | 400mV | 50mA | 2μs 3μs | 6V | - | 50mA | 20mA | 400% @ 1mA | 3μs, 3μs | - | - | - | 100nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N139-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | 6N139 | - | 3750Vrms | 18V | Darlington with Base | - | - | SINGLE | 1 | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | 60μs | 25 μs | - | 60mA | - | 5V | - | 20mA | 12mA | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M454 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 25% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 100mW | not_compliant | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0531 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 19% @ 16mA | 2 | -55°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | 5V | - | 25mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | 3.17mm | 5.08mm | 3.937mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-227-50BE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | 80V | 130% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | - | 2 | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 80V | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | 6V | 1.4V | 50mA | 20mA | 260% @ 5mA | 3μs, 3μs | - | - | - | 100nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-214-50AE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 50% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL APPROVED | 200mW | - | - | CSA, UL | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | 3 μs | 400mV | 50mA | 2μs 3μs | - | - | 50mA | 20mA | 250% @ 1mA | 3μs, 3μs | - | - | - | - | 0.000002s | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-00DE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 70V | 70V | 300% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 200mW | - | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-06AE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 200mV | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0700-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | 7V | Darlington with Base | - | - | SINGLE | 1 | - | - | 135mW | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 100 kbps | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | 12mA | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-214-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL APPROVED, VDE APPROVED | 200mW | - | - | CSA, UL, VDE | 3000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 80V | - | 50mA | 2μs | - | 80V | 50mA | 2μs 3μs | - | - | 50mA | 20mA | 400% @ 1mA | 3μs, 3μs | 400mV | - | - | - | 0.000002s | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-4-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 160% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.4V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 150mA | 10μs | 10 μs | 70V | 150mA | 5μs 5μs | 6V | - | 60mA | 60mA | 320% @ 10mA | - | - | - | - | 50nA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-073L-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 135mW | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | 2 | - | - | 135mW | - | 1.5V | 30 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | 60mA | - | 5V | - | 20mA | 12mA | 2600% @ 1.6mA | 25μs, 50μs | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-560E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-06BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 130% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | 18 μs | 35V | 50mA | 4μs 3μs | 6V | - | 50mA | 20mA | 260% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 30V | 70V | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 350mW | - | 4N35 | CSA, UL, VDE | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 350mW | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 100mA | 10μs | 10 μs | 300mV | 100mA | 3μs 3μs | 6V | - | 60mA | 10mA | - | - | - | - | 100% | 500000nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |