- Factory Lead Time
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Isolation
- Forward Current
Attribute column
Manufacturer
Broadcom Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Current Transfer Ratio | Dark Current-Max | Test Voltage | Response Time-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N138-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | 6N138 | - | 2.54mm | 3750Vrms | 7V | Darlington with Base | - | - | SINGLE | 7.62 mm | 1 | 18V | 4.5V | 135mW | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | 5V | - | 20mA | - | 500μA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | 2.5kV | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR201 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 0.36% @ 10mA | - | -55°C~100°C | Tube | 2005 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 60mW | 1 | - | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | - | 1 | - | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | - | 0.72% @ 10mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ACPL-217-56DE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | - | - | 3000Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW139#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 200% @ 12mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 4.5V | SINGLE | - | 1 | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | - | 60mA | - | - | - | - | 60mA | - | 0.02A | - | - | 20mA | 20mA | - | - | - | 11μs, 11μs | 4500 % | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M43T-500E Broadcom Limited | In Stock | - | - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 32% @ 10mA | 1 | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | 15V | - | - | - | 4000Vrms | 20V | Transistor | - | - | SINGLE | - | 1 | - | - | 100mW | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | 10mA | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2731-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 500% @ 1.6mA | 2 | 0°C~70°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | - | - | - | 3750Vrms | 100mV | Darlington | - | - | - | - | 2 | - | - | 135mW | - | 1.4V | 25 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | - | 100 kbps | 60mA | - | - | - | 100mV | 60mA | - | - | 5V | 1.7V | 20mA | 12mA | 500μA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-50AE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED | 200mW | - | - | - | CSA, UL | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | - | 1 | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | - | 3 μs | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 160% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K49T-560E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 32% @ 10mA | 1 | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY, VDE APPROVED | 600mW | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | SINGLE | - | 1 | - | - | 600mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.02 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 100% @ 10mA | 20μs, 20μs (Max) | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW4503-300E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 15% @ 16mA | 1 | -55°C~85°C | Tube | 2004 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | - | 5000Vrms | 15V | Transistor | 8mA | - | SINGLE | - | - | - | - | 100mW | - | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 600ns | - | - | - | 8mA | - | - | 3V | - | 25mA | - | 16mA | - | - | 1μs, 1μs (Max) | 50 % | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-181-06BE Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 130% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 170mW | - | - | - | CSA, UL, VDE | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY17-2-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 63% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | 5000Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | - | 250mW | - | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 150mA | 10μs | - | 10 μs | 70V | 150mA | 5μs 5μs | - | 6V | - | 60mA | - | 60mA | - | 125% @ 10mA | - | - | 50nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4701-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 600% @ 500μA | 1 | 0°C~70°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | - | - | 3750Vrms | 400mV | Darlington with Base | 60mA | 4.5V | SINGLE | - | 1 | - | - | 115mW | - | 1.25V | 65 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | - | 60mA | - | - | - | - | 60mA | - | - | 2.5V | - | 10mA | - | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | 0.00009s | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-217-56CE Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 80V | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | CSA, UL, VDE | - | 3000Vrms | 80V | Transistor | - | - | SINGLE | - | 1 | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4N46-300E Broadcom Limited | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | 200% @ 10mA | 1 | -40°C~85°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 100mW | - | - | 4N46 | - | 2.54mm | 3750Vrms | 7V | Darlington with Base | - | - | - | 7.62 mm | 1 | - | - | 100mW | - | 1.4V | - | DC | - | - | 20mA | 20V | - | 100 kbps | 60mA | - | 1.4V | - | - | - | - | - | 5V | - | 20mA | 20mA | 500μA | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-3700 Broadcom Limited | In Stock | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2008 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 305mW | - | 5V | - | - | - | 3750Vrms | 20V | Darlington | 30mA | 2V | COMPLEX | - | 1 | - | - | 305mW | 30mA | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | 0.00002 ns | 4 kbps | 30mA | 20μs | - | - | - | 30mA | 20μs 0.3μs | - | - | - | 50mA | - | 3.7mA | 0.03A | - | 4μs, 10μs | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M50L-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 5V | 100% @ 3mA | 1 | -40°C~105°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | CSA, IEC, UL | - | 3750Vrms | 24V | Transistor | 16mA | 2.7V | SINGLE | - | 1 | - | - | 45mW | - | 1.5V | 220 ns | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | - | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | 10mA | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-30BE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 130% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 260% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0452-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20V | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2011 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 100mW | - | - | - | UL | - | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | - | - | - | - | 100mW | - | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | - | 1μs, 1μs (Max) | 50 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-36CE Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 6N136 | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | - | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | ROHS3 Compliant | - |