- Mounting Type
- Operating Temperature
- Package / Case
- Type
- Moisture Sensitivity Level (MSL)
- Number of Channels
- Part Status
- RoHS Status
- Packaging
- Input Type
- Propagation Delay tpLH / tpHL (Max)
- Voltage - Isolation
Attribute column
Manufacturer
Broadcom Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Output Power | Response Time | Data Rate | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Optical Power Output-Nom | Hysteresis Ratio-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4200#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | 8-SMD, Gull Wing | YES | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Current Loop Receiver | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 4.5V~20V | 20V | - | CSA, UR | 3750Vrms | - | SINGLE | 1 | - | DC | - | 0.0000016 ns | 0.02 MBps | 55ns 15ns | 0.03A | - | 0.025A | 1.6μs, 1μs | 1kV/μs | - | - | Non-RoHS Compliant | ||
![]() AFBR-POC404L Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | Radial | NO | - | - | Industrial grade | -40°C~85°C | Bulk | - | - | Active | Not Applicable | - | Optical Power Converter | - | - | - | - | - | - | - | 3.6V | - | 1 | - | - | 650mW | - | - | - | - | - | - | - | - | 895mW | - | ROHS3 Compliant | ||
![]() ACNT-H343-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | Industrial grade | -40°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Photocell Optocoupler | - | - | 15V~30V | - | - | CSA, UL | 7500Vrms | - | - | 1 | 1.5V | DC | - | - | - | 26ns 7.5ns | - | 25mA | - | 150ns, 150ns | 100kV/μs | - | - | ROHS3 Compliant | ||
![]() HCPL-3000-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | - | -20°C~80°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | - | COMPLEX | 1 | 1.1V | DC | - | - | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | - | 0.01 | RoHS Compliant | ||
![]() HCPL-3000-000E Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 1 | - | - | -20°C~80°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | - | COMPLEX | 1 | 1.1V | DC | - | - | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | - | 0.01 | RoHS Compliant | ||
![]() HCPL-3000-300E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | - | -20°C~80°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Power Transistor Driver | Matte Tin (Sn) | UL RECOGNIZED | 5.4V~13V | - | compliant | UR | 5000Vrms | - | COMPLEX | 1 | 1.1V | DC | - | - | - | 200ns 100ns | 0.02A | 25mA | 0.6A | 5μs, 5μs | 10kV/μs | - | 0.01 | RoHS Compliant | ||
![]() HCPL-3000 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 2 | 0.5W | - | -20°C~80°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | - | Power Transistor Driver | Tin/Lead (Sn/Pb) | - | 5.4V~13V | 13V | not_compliant | UR | 5000Vrms | - | - | 1 | 1.1V | DC | - | 2e-7 ns | - | 200ns 100ns | 0.025A | 25mA | - | 5μs, 5μs | 10kV/μs | - | - | Non-RoHS Compliant | ||
![]() ACNT-H343-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | Industrial grade | -40°C~110°C | - | - | - | Active | 1 (Unlimited) | - | Photocell Optocoupler | - | - | 15V~30V | - | - | CSA, UL | 7500Vrms | - | - | 1 | 1.5V | DC | - | - | - | 26ns 7.5ns | - | 25mA | - | 150ns, 150ns | 100kV/μs | - | - | ROHS3 Compliant |