- Accessory Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Factory Lead Time
- ECCN Code
- HTS Code
- Package / Case
- Color
- Series
- Base Product Number
Attribute column
Manufacturer
Broadcom Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Half Intensity Angle Degrees | If - Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Pd - Power Dissipation | Photocurrent | RoHS | Usage Level | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Orientation | Body Length or Diameter | Body Breadth | Housing Color | Operating Supply Voltage | Connector Support Type | Coupling Type | Accessory Type | Optoelectronic Device Type | Wire/Cable Diameter | Simplex/Duplex | Outside Diameter | Mode | Peak Wavelength | Fiber Optic Device Type | Dark Current | Operating Wavelength-Nom | Product | Connection Type | Responsivity | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEPD-D0F2-00000 Broadcom / Avago | In Stock | - | Datasheet | - | - | - | SMD-3 | - | - | - | - | - | - | - | 1000 | 19 deg | 10 mA | + 85 C | - 40 C | Yes | SMD/SMT | - | - | 150 W | 70 uA | RoHS Compliant | - | 30 V | - | - | AEPD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 nm | - | 10 nA | - | PIN Photodiodes | - | 800 nm to 1100 nm | - | - | - | - | - | - | - | ||
![]() HFBR-4120Z Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25V | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFBR-390575RZ Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | Industrial grade | - | - | 2015 | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 81.26mm | 10.16 mm | - | - | - | - | Galvanic Insulation Link | - | - | - | - | - | - | - | - | 650 nm | - | - | - | - | 7.7mm | - | - | ROHS3 Compliant | - | - | ||
![]() AFBR-395025RZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2015 | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic Insulation Link | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HFBR-4511 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | Plastic | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | 85°C | -40°C | Blue | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | Straight | - | - | - | - | - | SNAP | Connector | - | 3.8 mm | - | - | MULTI | - | - | - | - | - | SIMPLEX | - | 25.4mm | - | - | No SVHC | Non-RoHS Compliant | UL VW-1 | - | ||
![]() HFBR-4506 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Metal | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SNAP | Connector | - | - | - | - | MULTI | - | - | - | - | - | DUPLEX | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() AFBR-395000RZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2015 | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic Insulation Link | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HFBR-4521Z Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Cable | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | 85°C | -40°C | Black | - | - | - | - | - | - | Straight | - | - | Black | - | - | - | Connector | - | - | Simplex | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AFBR-395075RZ Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | 2015 | - | e3 | yes | Active | 3 (168 Hours) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic Insulation Link | - | - | - | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HFBR-4401Z Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | 7.87 mm | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HLMP-0103 Broadcom Limited | In Stock | - | - | 9 Weeks | Clip | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | e1 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Black | - | 3926.90.99.80 | - | - | - | - | - | - | - | - | - | - | - | LED - Holder, Mounting Clip | LED MOUNTING HARDWARE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HFBR-4402Z Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HFBR-4411Z Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HFBR-5000 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HFBR-4522 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HFBR-4532 Broadcom Limited | In Stock | - | Datasheet | - | - | CABLE | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | LATCHED | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SNAP | Connector | - | - | - | - | - | - | - | - | - | - | SIMPLEX | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HFBR-4513 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SNAP | Connector | - | - | - | - | MULTI | - | - | - | - | - | SIMPLEX | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() HFBR-4516 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.70.00.00 | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | - | SNAP | Connector | - | - | - | - | MULTI | - | - | - | - | - | DUPLEX | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TO293B127-CDZAA Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TO293B127T-ECAX Broadcom Limited | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |