- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Operating Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-7503 Broadcom Limited | 10 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 105mW | Tube | 2004 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 9.79mm | 2V | Common Cathode | 105mW | - | 50 ° | - | 20mA | - | 5.39 mcd | 5.39mcd | 635nm | - | 7-Segment | 30V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Cathode | 626 nm | 4.19mm | 12.7mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-7801 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | Tube | 2004 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 7.62mm | - | Common Anode | 105mW | 2.1V | - | - | 20mA | 10mA | 6.8 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Anode | 571 nm | 4.19mm | 12.7mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-A101 Broadcom Limited | 4807 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 37mW | Tube | 2001 | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 7.62mm | 1.7V | Common Anode | 37mW | - | - | - | 20mA | 5mA | 3.6 mcd | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | 7 | 0.30 7.62mm | Common Anode | 637 nm | 4.19mm | 12.7mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-E153 Broadcom Limited | 16 |
| - | 13 Weeks | - | Through Hole | 14-DIP (0.600, 15.24mm), 10 Leads | 14 | 8 | - | Bulk | 2014 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | - | Active | 1 (Unlimited) | - | - | 100°C | -20°C | Red | - | - | - | 12.7mm | - | Common Cathode | 96mW | 1.8V | - | 7 SEG NUMERIC LED DISPLAY | 40mA | 20mA | 15 mcd | - | 645nm | - | 7-Segment | 15V | 3V | 1 | - | 0.43 11.00mm | Common Cathode | 637 nm | 10.9mm | 19.05mm | 10.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-433G Broadcom Limited | 8 |
| Datasheet | 22 Weeks | - | Through Hole | 15-DIP (0.400, 10.16mm), 12 Leads | 12 | 27 | 65mW | Bulk | 2007 | 0.504 Hx1.182W x 0.276 D 12.80mmx30.02mmx7.00mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | 105°C | -40°C | Green | - | 8541.40.20.00 | - | 12.8mm | 2.25V | Common Cathode | 65mW | - | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | 5 mcd | 5mcd | 568nm | - | 7-Segment | 3V | - | 3 | - | 0.40 10.16mm | Common Cathode | 573 nm | - | 7.112mm | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-H151 Broadcom Limited | 1183 |
| - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | Tube | 2004 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 17.02mm | 2V | Common Anode | 96mW | 1.8V | - | - | 100mA | 20mA | 16 mcd | - | 645nm | 96mW | 7-Segment | 15V | 3V | 1 | 7 | 0.56 14.22mm | Common Anode | 637 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-H101 Broadcom Limited | 3598 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | 37mW | Tube | 2001 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 17.02mm | 1.7V | Common Anode | 37mW | - | - | - | 20mA | 5mA | 4.2 mcd | - | 645nm | - | 7-Segment | 15V | - | 1 | 7 | 0.56 14.22mm | Common Anode | 637 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-5501 Broadcom Limited | 25 |
| - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | Tube | 2004 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 17.02mm | - | Common Anode | 105mW | 2.1V | - | - | 20mA | - | 3.7 mcd | 2.8mcd | 635nm | 105mW | 7-Segment | 30V | 2.5V | 1 | 7 | 0.56 14.22mm | Common Anode | 626 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-3353 Broadcom Limited | 32 |
| Datasheet | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 11 | 8 | - | Bulk | 2001 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 12.7mm | 2.1V | Common Cathode | 52mW | 1.7V | - | - | 15mA | 5mA | 1.48 mcd | - | 635nm | - | 7-Segment | 30V | - | 1 | 7 | 0.43 11.00mm | Common Cathode | 626 nm | 7.01mm | 19.05mm | 10.92mm | 10.92mm | No | - | ROHS3 Compliant | - | ||
![]() 5082-7653 Broadcom Limited | 1735 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | - | Tube | 2006 | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 12.7mm | 2.1V | Common Cathode | 105mW | - | - | - | 20mA | - | 1.115 mcd | 1.12mcd | 635nm | 105mW | 7-Segment | 30V | 2.5V | 1 | 7 | 0.43 11.00mm | Common Cathode | 626 nm | 7.01mm | 19.05mm | 10.92mm | 10.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-U101 Broadcom Limited | 616 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | Tube | 2004 | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Red | - | - | 1 | 7.1mm | 1.6V | Common Anode | 37mW | 1.7V | - | - | 20mA | 5mA | 3.6 mcd | - | 645nm | 37mW | 7-Segment | 15V | 2.2V | 1 | 7 | 0.31 8.00mm | Common Anode | 637 nm | 4mm | 10.9982mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-7801-JK000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 105mW | Bulk | 2002 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 7.62mm | 2.1V | Common Anode | 105mW | - | - | - | 30mA | 10mA | 6.8 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Anode | 571 nm | 4.19mm | 12.7mm | 7.62mm | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() HDSP-3901 Broadcom Limited | 174 |
| - | 13 Weeks | - | Through Hole | 18-DIP | 18 | 8 | - | Tube | 2004 | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | IC COMPATIBLE | - | 1 | 18.6mm | 2.6V | Common Anode | 105mW | - | - | - | 100mA | - | 7 mcd | 7mcd | 635nm | 105mW | 7-Segment | 25V | 3.5V | 1 | 7 | 0.80 20.32mm | Common Anode | 626 nm | 11.07mm | 27.686mm | 20.32mm | 20.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-A513 Broadcom Limited | 16 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | Bulk | 2006 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 7.62mm | - | Common Cathode | 105mW | 2.1V | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 10mA | 3 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 571 nm | - | 12.7mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5082-7613 Broadcom Limited | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | 105mW | Tube | 2006 | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 10.16mm | 2.1V | Common Cathode | 105mW | - | - | - | 20mA | - | 1.115 mcd | 0.8mcd | 635nm | - | 7-Segment | 30V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Cathode | 626 nm | 5.18mm | 19.05mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F503 Broadcom Limited | 8000 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | Tube | 2005 | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 9.79mm | 2.1V | Common Cathode | 105mW | - | - | - | 10mA | - | 3.5 mcd | 3.5mcd | 566nm | 105mW | 7-Segment | 50V | 2.5V | 1 | 7 | 0.40 10.16mm | Common Cathode | 571 nm | 5.59mm | 12.9032mm | 10.16mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-3601 Broadcom Limited | 533 |
| - | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | 105mW | Bulk | 2004 | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 10.16mm | 2.1V | Common Anode | 105mW | - | - | - | 10mA | - | 2.7 mcd | 2.7mcd | 566nm | - | 7-Segment | 50V | 2.5V | 1 | - | 0.30 7.62mm | Common Anode | 571 nm | - | 19.05mm | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-A907 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | 5 | - | Bulk | 2006 | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 0.5 | 7.62mm | 1.7V | Common Anode | 64mW | 2V | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 4mA | 10mA | 1.5 mcd | - | 566nm | - | 7-Segment | 30V | - | +/-1 (overflow) | - | 0.30 7.62mm | Common Anode | 571 nm | - | 12.7mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7803-JK000 Broadcom Limited | 800 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | 105mW | Bulk | 2002 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 9.79mm | 2.1V | Common Cathode | 105mW | - | - | - | 30mA | 10mA | 6.8 mcd | - | 566nm | - | 7-Segment | 50V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Cathode | 571 nm | 4.19mm | 12.7mm | 7.62mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-F201 Broadcom Limited | 911 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | Tube | 2005 | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 1 | 9.79mm | 2V | Common Anode | 105mW | - | - | - | 20mA | - | 1.2 mcd | 1.2mcd | 635nm | 105mW | 7-Segment | 30V | - | 1 | 7 | 0.40 10.16mm | Common Anode | 626 nm | 5.59mm | 12.9032mm | 10.16mm | 10mm | No | No SVHC | ROHS3 Compliant | Contains Lead |


Product
Brand
Articles
Tools