- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Base Product Number | Ihs Manufacturer | Mfr | Number of Elements | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Viewing Area (height) | Character Height | Display Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-5553-FG000 Broadcom | 1773 |
| - | - | - | 10-DIP (0.600, 15.24mm) | - | HDSP-5553 | - | Broadcom Limited | - | - | - | - | Tube | - | - | 37.5mW | Active | - | - | - | HDSP-555x | 0.670 H x 0.495 W x 0.315 D (17.02mm x 12.57mm x 8.00mm) | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05V | - | - | 20mA | - | - | 2.2mcd | 631nm | - | - | 7-Segment | - | - | 1 | - | 0.56 (14.22mm) | Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-5621-IJ000 Broadcom | 1768 |
| - | - | - | 18-DIP (0.600, 15.24mm) | - | HDSP-5621 | - | Broadcom Limited | - | - | - | - | Tube | - | - | 105mW | Active | - | - | - | HDSP-562x | 0.670 H x 0.990 W x 0.315 D (17.02mm x 25.15mm x 8.00mm) | - | - | - | - | - | - | - | Green | - | - | Displays | - | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 10mA | - | - | 2.5mcd | 566nm | - | - | 7-Segment | - | - | 2 | - | 0.56 (14.22mm) | Common Anode | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-U513-MN000 Broadcom | 2462 |
| - | - | - | 10-DIP (0.209, 5.30mm) | - | HDSP-U513 | - | Broadcom Limited | - | - | - | - | Tube | - | - | 75mW | Active | - | - | - | HDSP-U5xx | 0.433 H x 0.280 W x 0.197 D (11.00mm x 7.10mm x 5.00mm) | - | - | - | - | - | - | - | Green | - | - | Displays | - | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 10mA | - | - | 11mcd | 572nm | - | - | 7-Segment | - | - | 1 | - | 0.32 (8.00mm) | Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() QDSM-593Z Broadcom | In Stock | - | - | - | - | - | - | QDSM-59 | - | Broadcom Limited | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5082-7651-GH000 Broadcom | 33 |
| - | - | - | 14-DIP (0.300, 7.62mm), 11 Leads | - | 5082-76 | - | Broadcom Limited | - | - | - | - | Tray | - | - | 75mW | Active | - | - | - | 5082-765x | 0.750 H x 0.500 W x 0.310 D (19.05mm x 12.70mm x 7.87mm) | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.05V | - | - | 20mA | - | - | 4.8mcd | 631nm | - | - | 7-Segment | - | - | 1 | - | 0.43 (10.92mm) | Common Anode | - | - | - | - | - | - | - | - | - | ||
![]() HDSM-201F Broadcom Limited | In Stock | - | Datasheet | - | - | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 65mW | - | - | Tape & Reel (TR) | - | HDSM-201x | 0.315" H x 0.272" W x 0.106" D (8.00mm x 6.90mm x 2.70mm) | - | Active | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 20mA | - | - | 10mcd | 593nm | - | - | 7-Segment | - | - | 1 | - | 0.20" (5.08mm) | Common Anode | - | - | - | - | - | - | - | - | - | ||
![]() HDSM-203F Broadcom Limited | In Stock | - | Datasheet | - | - | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 65mW | - | - | Tape & Reel (TR) | - | HDSM-203x | 0.315" H x 0.272" W x 0.106" D (8.00mm x 6.90mm x 2.70mm) | - | Active | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1V | - | - | 20mA | - | - | 10mcd | 593nm | - | - | 7-Segment | - | - | 1 | - | 0.20" (5.08mm) | Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() HDSM-203C Broadcom Limited | In Stock | - | Datasheet | - | - | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 65mW | - | - | Tape & Reel (TR) | - | HDSM-203x | 0.315" H x 0.272" W x 0.106" D (8.00mm x 6.90mm x 2.70mm) | - | Active | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 20mA | - | - | 15mcd | 649nm | - | - | 7-Segment | - | - | 1 | - | 0.20" (5.08mm) | Common Cathode | - | - | - | - | - | - | - | - | - | ||
![]() HDSM-201C Broadcom Limited | In Stock | - | Datasheet | - | - | 10-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | 65mW | - | - | Tape & Reel (TR) | - | HDSM-201x | 0.315" H x 0.272" W x 0.106" D (8.00mm x 6.90mm x 2.70mm) | - | Active | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 20mA | - | - | 15mcd | 649nm | - | - | 7-Segment | - | - | 1 | - | 0.20" (5.08mm) | Common Anode | - | - | - | - | - | - | - | - | - | ||
![]() HDSP-0984-FG000 Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 100 °C | -55 °C | - | CERAMIC GLASS PACKAGE-8 | Active | - | - | - | - | - | - | - | e1 | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH PERFORMANCE GREEN | TTL COMPATIBLE | 8541.40.20.00 | - | - | 1 | - | compliant | - | COMPLEX | - | - | - | - | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | - | - | - | - | - | - | 0.01 A | - | - | - | - | - | - | - | - | - | - | - | - | 7.4 mm | - | - | - | ||
![]() HDSM-283C Broadcom Limited | 1819 | - | - | 16 Weeks | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | - | - | - | 9 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | Matte Tin (Sn) | 105°C | -40°C | Red | - | - | - | - | 1 | 10.8mm | - | - | - | - | - | Common Cathode | 65mW | 2V | - | 20mA | - | - | 7.5 mcd | 7.5mcd | 632nm | - | - | 7-Segment | 5V | 2.6V | 1 | 7 | 0.28 7.00mm | Common Cathode | 624 nm | 4.6mm | 10.795mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-A213-CD000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | - | 1 | 7.62mm | - | - | - | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 20mA | - | 5.39 mcd | - | 635nm | - | - | 7-Segment | 30V | - | 1 | - | 0.30 7.62mm | Common Cathode | 626 nm | - | 12.7mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-C5Y3 Broadcom Limited | In Stock | - | - | - | Through Hole | 10-DIP (0.600, 15.24mm), 8 Leads | 10 | - | - | - | 8 | -40°C | - | - | - | - | - | - | - | - | Tube | 2010 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Yellow | HIGH RELIABILITY | - | - | - | 1 | 17.6mm | unknown | - | - | - | - | Common Cathode | 57.5mW | 2.15V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 3 mcd | 3mcd | 587nm | - | - | 7-Segment | 5V | 2.3V | 1 | - | 0.52 13.21mm | Common Cathode | 589 nm | - | 17.6022mm | 13.1mm | 13.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-C3E1 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | 10-DIP (0.200, 5.08mm), 8 Leads | 10 | - | - | - | 8 | - | - | - | - | - | - | 57.5mW | - | - | Tube | 1996 | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | 7.5mm | - | 2V | - | - | - | Common Anode | 50mW | - | - | 20mA | - | - | 1.1 mcd | 1.1mcd | 640nm | - | - | 7-Segment | 5V | 2.3V | 1 | 7 | 0.36 9.14mm | Common Anode | 626 nm | 4.8mm | 13.9954mm | 9.1mm | 9.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-303A Broadcom Limited | 44 |
| - | 16 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 80°C | -20°C | Red | - | - | - | - | - | 9.7mm | - | - | - | - | - | Common Cathode | 37mW | 1.8V | 7 SEG NUMERIC LED DISPLAY | 1mA | 20mA | - | 450 μcd | 0.45mcd | 660nm | - | - | 7-Segment | 5V | 2.2V | 1 | - | 0.40 10.16mm | Common Cathode | 643 nm | - | 12.8016mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-0961 Broadcom Limited | 43 |
| - | 16 Weeks | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | - | - | - | 20 | - | - | - | - | - | - | - | - | Industrial grade | Bulk | 2016 | HDSP-096x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Green | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | - | - | 5V | 1 | 13.5mm | - | - | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | 10mA | 1.85V | 1.1 mcd | 0.30mcd ~ 2.63mcd | 568nm | - | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 574 nm | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F511 Broadcom Limited | 39 | - | Datasheet | 13 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | - | 1 | 9.79mm | - | 2.1V | - | - | - | Common Anode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 3.5 mcd | 3.5mcd | 566nm | 105mW | - | 7-Segment | 50V | 2.5V | 1 | - | 0.40 10.16mm | Common Anode | 571 nm | - | 12.9032mm | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-C5A3 Broadcom Limited | In Stock | - | - | 16 Weeks | Through Hole | 10-DIP (0.600, 15.24mm), 8 Leads | 10 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Tube | 2010 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -40°C | Red | HIGH RELIABILITY | - | - | - | 1 | 17.6mm | - | - | - | - | - | Common Cathode | 50mW | 1.85V | - | 20mA | - | - | 4 mcd | 16mcd | 660nm | - | - | 7-Segment | 5V | 2V | 1 | 7 | 0.52 13.21mm | Common Cathode | 643 nm | 7.62mm | 17.6022mm | 13.1mm | 13.1mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-0862 Broadcom Limited | 64 |
| - | 16 Weeks | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | - | - | - | 20 | - | - | - | - | - | - | - | - | Industrial grade | Bulk | 2016 | HDSP-086x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Yellow | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | - | - | 5V | 1 | 13.5mm | - | - | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | 120mA | 1.9V | 2.39 mcd | 0.22mcd ~ 2.39mcd | 583nm | - | - | 7-Segment, Hexadecimal | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 585 nm | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F211 Broadcom Limited | 96 | - | Datasheet | 13 Weeks | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Bulk | 2006 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | - | 1 | 9.79mm | - | 2V | - | - | - | Common Anode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 1.2 mcd | 1.2mcd | 635nm | 105mW | - | 7-Segment | 30V | 2.5V | 1 | - | 0.40 10.16mm | Common Anode | 626 nm | - | 12.9032mm | 10.16mm | - | - | - | ROHS3 Compliant | - |