- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Power Consumption | Forward Current-Max | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSM-433C Broadcom Limited | 4025 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | - | 65mW | - | Tape & Reel (TR) | 2007 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Red | - | - | - | 1 | 15mm | - | 2V | - | - | - | Common Cathode | 65mW | - | - | 20mA | - | - | 14.3 mcd | 14.3mcd | 644nm | - | - | 7-Segment | 5V | 2.6V | 1 | 7 | 0.39 10.00mm | Common Cathode | 624 nm | 6.2mm | 13.0048mm | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-U513 Broadcom Limited | 55 | - | - | 22 Weeks | Copper, Silver, Tin | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | - | Tube | 2012 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -35°C | Green | - | - | - | 1 | 7.1mm | - | 2.3V | - | - | - | Common Cathode | 105mW | 2.1V | - | 30mA | 10mA | - | 6.8 mcd | - | 566nm | - | - | 7-Segment | 50V | 2.5V | 1 | - | 0.31 8.00mm | Common Cathode | 571 nm | - | 10.9982mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-4606-IJ000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 12 Leads | 14 | 6 | - | - | - | Bulk | 2014 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Green | - | 8531.20.00.40 | - | 0.5 | 12.7mm | - | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | - | - | 105mW | 2.1V | - | 30mA | 10mA | - | 4 mcd | - | 566nm | - | - | 7-Segment | 50V | 2.5V | +/-1 (overflow) | - | 0.43 11.00mm | Universal | 571 nm | 10.9mm | 19.05mm | 10.31mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-431B Broadcom Limited | 1146 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | - | - | - | Tape & Reel (TR) | 2014 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Blue | - | - | - | 1 | 15mm | - | - | - | - | - | Common Anode | 100mW | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 11.2 mcd | 11.2mcd | 462nm | - | - | 7-Segment | 5V | - | 1 | - | 0.39 10.00mm | Common Anode | 470 nm | - | 13.0048mm | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-H413 Broadcom Limited | 44 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | - | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Orange | - | - | - | 1 | 7.62mm | - | - | - | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 2.37 mcd | 2.37mcd | 600nm | - | - | 7-Segment | 30V | 2.5V | 1 | - | 0.56 14.22mm | Common Cathode | 603 nm | - | 17.018mm | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-0863 Broadcom Limited | 43 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 15 | - | 237mW | Industrial grade | Bulk | 2016 | HDSP-086x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Yellow | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | - | 5V | 1 | 13.5mm | - | - | COMPLEX | 5.5V | 4.5V | - | 963mW | 1.9V | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | - | 8mA | - | 2.39 mcd | 0.22mcd ~ 2.39mcd | 583nm | - | 0.01A | 7-Segment | 5V | 2.2V | +/-1 (overflow) | - | 0.29 7.37mm | Common Anode | 585 nm | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-G111 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Bulk | 2006 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | - | 2 | 17.02mm | - | - | - | - | - | Common Anode | 37mW | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 1mA | 5mA | - | 3.9 mcd | - | 645nm | - | - | 7-Segment | 15V | 2V | 2 | - | 0.40 10.16mm | Common Anode | 637 nm | - | 17.018mm | 10.16mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-8603 Broadcom Limited | 43 |
| - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm), 12 Leads | 18 | 8 | - | - | - | Tube | 2014 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | - | 1 | 18.6mm | - | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 30mA | 10mA | - | 1.5 mcd | - | 566nm | 105mW | - | 7-Segment | 50V | 2.5V | 1 | - | 0.80 20.32mm | Common Cathode | 571 nm | - | 27.686mm | 20.32mm | 20mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-283L Broadcom Limited | 701 | - | - | 16 Weeks | - | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | - | 65mW | - | Tape & Reel (TR) | 2010 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | 105°C | -40°C | Orange | - | - | - | 1 | 10.8mm | - | 2.1V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 8.5 mcd | 8.5mcd | 611nm | - | - | 7-Segment | 5V | 2.6V | 1 | - | 0.28 7.00mm | Common Cathode | 605 nm | - | 10.795mm | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-0881 Broadcom Limited | 2486 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | - | - | Bulk | 2008 | HDSP-088x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -55°C | Yellow | BUILT IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE, HIGH RELIABILITY | - | 5V | 1 | 13.5mm | - | - | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | 10mA | - | 1.9V | 2.39 mcd | 0.22mcd ~ 2.39mcd | 583nm | - | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 585 nm | - | 13.4874mm | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F203-DE000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 1 | 9.79mm | - | - | - | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 20mA | - | 1.2 mcd | - | 635nm | - | - | 7-Segment | 30V | - | 1 | - | 0.40 10.16mm | Common Cathode | 626 nm | - | 12.9032mm | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-5521-GH000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | 105mW | - | Bulk | 2014 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 2 | 18.6mm | - | 2.1V | - | - | - | Common Anode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | 635nm | - | - | 7-Segment | 30V | - | 2 | 7 | 0.56 14.22mm | Common Anode | 626 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-815E Broadcom Limited | 3377 |
| - | 16 Weeks | - | Through Hole | 16-DIP (0.600, 15.24mm), 12 Leads | 16 | 8 | - | 62.5mW | Industrial grade | Bulk | 2000 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -25°C | Red | - | - | - | 1 | 19.96mm | - | 2.1V | - | - | - | Common Anode | 62.5mW | - | - | 20mA | - | - | 4.8 mcd | 4.8mcd | 635nm | - | - | 7-Segment | 25V | 3V | 1 | 7 | 0.80 20.32mm | Common Anode | 626 nm | 11.07mm | 27.686mm | 20.32mm | 20mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-5523-GH000 Broadcom Limited | 42 |
| - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | 105mW | - | Bulk | 2010 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 2 | 18.6mm | - | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | 635nm | - | - | 7-Segment | 30V | - | 2 | 7 | 0.56 14.22mm | Common Cathode | 626 nm | 7.8mm | 17.018mm | 14.22mm | 14.22mm | No | - | ROHS3 Compliant | - | ||
![]() HDSP-C8Y3 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.600, 15.24mm), 10 Leads | 12 | 8 | -40°C | - | - | Tube | 2010 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Yellow | HIGH RELIABILITY | - | - | 1 | 20mm | unknown | - | - | - | - | Common Cathode | 57.5mW | 2.15V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 3.8 mcd | 3.8mcd | 587nm | - | - | 7-Segment | 5V | 2.3V | 1 | - | 0.80 20.32mm | Common Cathode | 589 nm | - | 27.7114mm | 20.4mm | 20.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSM-283H Broadcom Limited | 2209 |
| - | 16 Weeks | - | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | - | - | - | Tape & Reel (TR) | 2010 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | 105°C | -40°C | Green | - | - | - | 1 | 10.8mm | - | - | - | - | - | Common Cathode | 65mW | 2.1V | - | 20mA | - | - | 6 mcd | 6mcd | 572nm | - | - | 7-Segment | 5V | 2.6V | 1 | - | 0.28 7.00mm | Common Cathode | 571 nm | - | 10.795mm | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-C2A1 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (2.370, 60.20mm) | 10 | 8 | - | 200mW | - | Tube | 2010 | - | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | - | - | 69.7mm | unknown | - | - | - | - | Common Anode | - | 7.4V | - | 20mA | - | - | 78 mcd | 78mcd | 660nm | - | - | 7-Segment | 20V | - | 1 | - | 2.30 58.42mm | Common Anode | 643 nm | - | 69.6976mm | 56.8mm | 56.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-5503-GG000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | 105mW | - | Bulk | 2014 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 1 | 17.02mm | - | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | 635nm | - | - | 7-Segment | 30V | 2.5V | 1 | - | 0.56 14.22mm | Common Cathode | 626 nm | - | 17.018mm | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-A111 Broadcom Limited | 43 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | - | Active | 1 (Unlimited) | - | TIN/TIN SILVER COPPER | 100°C | -20°C | Red | - | - | - | 1 | 7.62mm | - | - | - | - | - | Common Anode | 37mW | 1.7V | - | 15mA | 5mA | - | 3.6 mcd | - | 645nm | - | - | 7-Segment | 15V | 2V | 1 | - | 0.30 7.62mm | Common Anode | 637 nm | - | 12.7mm | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-F201-DE000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 1 | 9.79mm | - | 2V | - | - | - | Common Anode | 105mW | - | - | 30mA | 20mA | - | 1.2 mcd | - | 635nm | 105mW | - | 7-Segment | 30V | - | 1 | - | 0.40 10.16mm | Common Anode | 626 nm | - | 12.9032mm | 10.16mm | - | No | - | ROHS3 Compliant | Lead Free |