- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Peak Reverse Current | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Length | Width | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-C1G1 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (1.200, 30.48mm) | 10 | 8 | - | 125mW | - | Tube | 1996 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Green | - | - | 34mm | - | - | Common Anode | - | 4.5V | - | 20mA | 20mA | 4.5V | 16 mcd | 16mcd | - | 565nm | - | 7-Segment | 10V | - | 1 | - | 1.00 25.40mm | Common Anode | 569 nm | - | 34.0106mm | 24mm | 24.003mm | 25.4mm | 25.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-C1A1 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (1.200, 30.48mm) | 10 | 8 | - | 100mW | - | Tube | 1996 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | 34mm | unknown | - | Common Anode | - | 3.7V | - | 20mA | - | - | 42 mcd | 42mcd | - | 660nm | - | 7-Segment | 10V | - | 1 | - | 1.00 25.40mm | Common Anode | 643 nm | - | 34.0106mm | - | - | 25.4mm | 25.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSM-281B Broadcom Limited | 2304 |
| - | 16 Weeks | Tin | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | - | - | - | Tape & Reel (TR) | 2008 | 0.394 Hx0.295W x 0.124 D 10.00mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | - | 105°C | -40°C | Blue | - | 1 | 10.8mm | - | 3.3V | Common Anode | 100mW | - | - | 20mA | - | - | 6 mcd | 6mcd | 100μA | 462nm | 100mW | 7-Segment | 5V | 4V | 1 | 7 | 0.28 7.00mm | Common Anode | 470 nm | 4.6mm | 10.0076mm | - | - | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-513G Broadcom Limited | 251 | - | - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | 65mW | Industrial grade | Bulk | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Green | - | 1 | 17.1mm | - | 2.06V | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 10mA | - | 4.1 mcd | - | - | 568nm | - | 7-Segment | 5V | - | 1 | - | 0.56 14.22mm | Common Cathode | 573 nm | - | 17.0942mm | - | - | 14.22mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-7503-CD000 Broadcom Limited | 185 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | 105mW | - | Bulk | 2002 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | 1 | 9.79mm | - | 2V | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 5.39 mcd | - | - | 635nm | - | 7-Segment | 30V | 2.5V | 1 | 7 | 0.30 7.62mm | Common Cathode | 626 nm | 4.19mm | 12.7mm | - | - | 7.62mm | 7.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSM-443H Broadcom Limited | 43 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | 65mW | - | Tape & Reel (TR) | 2008 | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Green | - | 2 | 15mm | - | 2.1V | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 9 mcd | 9mcd | - | 572nm | - | 7-Segment | 5V | - | 2 | - | 0.39 10.00mm | Common Cathode | 571 nm | - | 13.0048mm | - | - | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-C5E1 Broadcom Limited | In Stock | - | - | - | - | Through Hole | 10-DIP (0.600, 15.24mm), 8 Leads | 10 | 8 | - | 57.5mW | - | Tube | 1996 | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | Red | - | - | 17.6mm | unknown | - | Common Anode | 50mW | 2V | - | 20mA | - | - | 4 mcd | 4mcd | - | 640nm | - | 7-Segment | 5V | - | 1 | - | 0.52 13.21mm | Common Anode | 626 nm | - | 17.6022mm | - | - | 13.1mm | 13.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-C3L3 Broadcom Limited | In Stock | - | - | - | - | Through Hole | 10-DIP (0.200, 5.08mm), 8 Leads | 10 | 8 | - | - | - | Tube | 2010 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | Orange | - | - | 7.5mm | unknown | - | Common Cathode | 57.5mW | 2.15V | - | 20mA | - | - | 900 μcd | 0.9mcd | - | 610nm | - | 7-Segment | 5V | - | 1 | - | 0.36 9.14mm | Common Cathode | 605 nm | - | 13.9954mm | - | - | 9.1mm | 9.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSM-543F Broadcom Limited | 1206 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | 65mW | - | Tape & Reel (TR) | 2010 | 0.669 Hx0.984W x 0.148 D 17.00mmx25.00mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Yellow | - | 2 | 19mm | - | 2.1V | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 20 mcd | 20mcd | - | 591nm | - | 7-Segment | 5V | - | 2 | - | 0.56 14.22mm | Common Cathode | 589 nm | - | 16.9926mm | - | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-C2L3 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (2.370, 60.20mm) | 10 | 8 | - | 230mW | - | Tube | 2010 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -40°C | Orange | HIGH RELIABILITY | 1 | 69.7mm | unknown | - | Common Cathode | - | 8.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 20 mcd | 20mcd | - | 610nm | - | 7-Segment | 20V | 9.2V | 1 | - | 2.30 58.42mm | Common Cathode | 605 nm | - | 69.6976mm | - | - | 56.8mm | 56.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSM-441W Broadcom Limited | 360 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | - | - | Tape & Reel (TR) | 2014 | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | White | - | 2 | 15mm | - | 2.95V | Common Anode | 39mW | - | - | 5mA | - | - | 40 mcd | 40mcd | - | - | 39mW | 7-Segment | 5V | 3.8V | 2 | - | 0.39 10.00mm | Common Anode | - | - | 13.0048mm | - | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-C2A3 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (2.370, 60.20mm) | 10 | 8 | -40°C | 200mW | - | Tube | 2010 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Red | HIGH RELIABILITY | 1 | 69.7mm | unknown | - | Common Cathode | - | 7.4V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 78 mcd | 78mcd | - | 660nm | - | 7-Segment | 20V | 8V | 1 | - | 2.30 58.42mm | Common Cathode | 643 nm | - | 69.6976mm | - | - | 56.8mm | 56.8mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSP-C1L3 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (1.200, 30.48mm) | 10 | 8 | - | 115mW | - | Tube | 2010 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | EAR99 | - | - | - | Orange | - | - | 34mm | unknown | - | Common Cathode | - | 4.3V | - | 20mA | - | - | 12.1 mcd | 12.1mcd | - | 610nm | - | 7-Segment | 10V | - | 1 | - | 1.00 25.40mm | Common Cathode | 605 nm | - | 34.0106mm | - | - | 25.4mm | 25.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() HDSM-541B Broadcom Limited | 43 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | - | - | Tape & Reel (TR) | 2016 | 0.669 Hx0.984W x 0.148 D 17.00mmx25.00mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Blue | - | 2 | 19mm | - | - | Common Anode | 100mW | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 13.5 mcd | 13.5mcd | - | 462nm | - | 7-Segment | 5V | 4V | 2 | - | 0.56 14.22mm | Common Anode | 470 nm | - | 16.9926mm | - | - | 14.22mm | 14mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-K213-GH000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Bulk | 2006 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | 2 | 17.02mm | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 20mA | - | 2.8 mcd | - | - | 635nm | - | 7-Segment | 30V | - | 2 | - | 0.56 14.22mm | Common Cathode | 626 nm | - | 17.018mm | - | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-561G Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | 10-DIP (0.600, 15.24mm) | 10 | - | - | 105mW | - | Bulk | 2007 | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | 80°C | -40°C | Green | - | - | - | - | 2.25V | Common Anode | - | - | 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 2.8 mcd | 2.8mcd | - | 568nm | - | 7-Segment | - | 2.5V | 1 | - | 0.52 13.21mm | Common Anode | 573 nm | - | 17.5006mm | - | - | 13mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-K513 Broadcom Limited | 43 |
| Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Bulk | 2006 | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | 2 | 17.02mm | - | - | Common Cathode | 105mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 2.5 mcd | 2.5mcd | - | 566nm | - | 7-Segment | 50V | - | 2 | - | 0.56 14.22mm | Common Cathode | 571 nm | - | 17.018mm | - | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-U113-FG000 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | - | Bulk | 2014 | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Red | - | 1 | 7.1mm | - | - | Common Cathode | 37mW | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 5mA | - | 3.6 mcd | - | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | - | 0.31 8.00mm | Common Cathode | 637 nm | - | 10.9982mm | - | - | 8mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-B03E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 12-DIP (0.600, 15.24mm) | 12 | 30 | - | - | - | Tube | 2001 | 0.752 Hx2.016W x 0.315 D 19.10mmx51.20mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 105°C | -40°C | Red | - | - | 19.1mm | - | 2.05V | Common Cathode | 65mW | - | - | 20mA | - | - | 5.5 mcd | 5.5mcd | - | 632nm | 65mW | 7-Segment Clock | 5V | 2.6V | 4 | 7 | 0.56 14.22mm | Common Cathode | 622 nm | 7.8mm | 7.874mm | - | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-H101-DE000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | 37mW | - | Bulk | 2006 | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | 1 | 17.02mm | - | 1.7V | Common Anode | 37mW | - | - | 15mA | 5mA | - | 4.2 mcd | - | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | - | 0.56 14.22mm | Common Anode | 637 nm | - | 17.018mm | - | - | 14.22mm | - | No | - | ROHS3 Compliant | - |