- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Number of Functions | Depth | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Wavelength - Peak | Power Consumption | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Length | Width | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-301A Broadcom Limited | 264 | - | Datasheet | 14 Weeks | - | - | 10-DIP (0.300, 7.62mm) | 10 | - | - | 37mW | - | Bulk | 2007 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | 80°C | -20°C | Red | - | - | - | - | - | - | - | - | Common Anode | - | 1.8V | 7 SEG NUMERIC LED DISPLAY | 1mA | 20mA | - | 450 μcd | 0.45mcd | - | 660nm | - | 7-Segment | - | 2.2V | 1 | - | 0.40 10.16mm | Common Anode | 643 nm | - | 12.8016mm | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-H103-DE000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | 37mW | - | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 17.02mm | 1.7V | - | - | - | Common Cathode | 37mW | - | - | 15mA | 5mA | - | 1 mcd | 4.2mcd | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | - | 0.56 14.22mm | Common Cathode | 637 nm | - | 17.018mm | - | - | 14.22mm | 14.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-521A Broadcom Limited | 3278 | - | - | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | Industrial grade | Bulk | 2008 | - | 0.732 Hx0.984W x 0.315 D 18.60mmx25.00mmx8.00mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | 85°C | -35°C | Red | - | - | - | 18.6mm | 1.85V | - | - | - | Common Anode | 30mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 6.5 mcd | - | - | 660nm | 30mW | 7-Segment | 5V | - | 2 | - | 0.56 14.22mm | Common Anode | 643 nm | - | 18.5928mm | - | - | 14.22mm | 14.224mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-543C Broadcom Limited | 23 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | 65mW | - | Tape & Reel (TR) | 2008 | - | 0.669 Hx0.984W x 0.148 D 17.00mmx25.00mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Red | - | - | 2 | 19mm | 2V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 16 mcd | 16mcd | - | 632nm | - | 7-Segment | 5V | - | 2 | - | 0.56 14.22mm | Common Cathode | 624 nm | - | 16.9926mm | - | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-0770 Broadcom Limited | 56 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | - | Industrial grade | Bulk | 2016 | HDSP-077x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Red | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | - | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | 120mA | 10mA | 1.75V | 1.82 mcd | 0.26mcd ~ 1.82mcd | - | 635nm | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 626 nm | - | 13.4874mm | - | - | 7.4mm | 7.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-0761 Broadcom Limited | 48 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | - | Industrial grade | Bulk | 2008 | HDSP-076x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -55°C | Red | BUILT-IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE | 5V | 1 | 13.5mm | 5V | COMPLEX | 5.5V | 4.5V | - | 573mW | - | - | - | 10mA | 1.6V | 1.17 mcd | 0.06mcd ~ 1.17mcd | - | 635nm | - | 7-Segment | 5V | - | 1 | - | 0.29 7.37mm | Common Anode | 626 nm | - | 13.4874mm | - | - | 7.4mm | 7.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSM-291F Broadcom Limited | 43 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 11 | 18 | - | 65mW | - | Tape & Reel (TR) | 2010 | - | 0.394 Hx0.594W x 0.148 D 10.00mmx15.10mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Yellow | - | - | 2 | 12mm | 2.1V | - | - | - | Common Anode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 8 mcd | 8mcd | - | 591nm | - | 7-Segment | 5V | - | 2 | - | 0.28 7.00mm | Common Anode | 589 nm | - | 10.0076mm | - | - | 7mm | 7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-E101-EF000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 11 | 8 | - | - | - | Bulk | 2006 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 12.7mm | - | - | - | - | Common Anode | 37mW | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 15mA | 5mA | - | 3.9 mcd | - | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | - | 0.43 11.00mm | Common Anode | 637 nm | 10.9mm | 19.05mm | - | - | 10.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F103-EF000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | - | Bulk | 2006 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | - | - | - | - | Common Cathode | 37mW | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 1mA | 5mA | - | 3.9 mcd | - | - | 645nm | - | 7-Segment | 15V | 2.2V | 1 | - | 0.40 10.16mm | Common Cathode | 637 nm | - | 12.9032mm | - | - | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-301Y Broadcom Limited | In Stock | - | Datasheet | 14 Weeks | - | - | 10-DIP (0.300, 7.62mm) | 10 | - | - | 105mW | - | Bulk | 2007 | - | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | 80°C | -40°C | Yellow | - | - | - | - | - | - | - | - | Common Anode | - | 2.15V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 1.8 mcd | - | - | 589nm | - | 7-Segment | - | 2.5V | 1 | - | 0.40 10.16mm | Common Anode | 590 nm | - | 12.8016mm | - | - | 10mm | - | - | - | RoHS Compliant | - | ||
![]() 5082-7663 Broadcom Limited | In Stock | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | - | - | - | Tube | 2014 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | 1 | 12.7mm | - | - | - | - | Common Cathode | 80mW | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 840 μcd | 0.84mcd | - | 583nm | - | 7-Segment | 40V | 2.5V | 1 | - | 0.43 11.00mm | Common Cathode | 586 nm | 10.9mm | 19.05mm | - | - | 10.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-A27C Broadcom Limited | 1599 |
| Datasheet | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 30 | - | - | - | Bulk | 2001 | - | 0.827 Hx0.992W x 0.276 D 21.00mmx25.20mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | 105°C | -40°C | Red | - | - | 2 | 21mm | 1.9V | - | - | - | Common Cathode | - | - | 16 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 36 mcd | 18mcd ~ 36mcd | - | 635nm | - | 14-Segment, Alphanumeric | 20V | - | 2 | 14 | 0.54 13.72mm | Common Cathode | 626 nm | 8.17mm | 21.0058mm | - | - | 13.8mm | 13.7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-B05G Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 12 | 25 | - | - | - | Bulk | 2002 | - | 0.752 Hx2.016W x 0.315 D 19.10mmx51.20mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 105°C | -40°C | Green | - | - | - | 19.1mm | - | - | - | - | Common Cathode | 65mW | 2.2V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 4.5 mcd | - | - | 568nm | - | 7-Segment Clock | 5V | 2.6V | 4 | - | 0.56 14.22mm | Common Cathode | 573 nm | - | 19.1008mm | - | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-281L Broadcom Limited | 5258 |
| - | 16 Weeks | - | Surface Mount | 12-SMD, No Lead, 11 Pads | 11 | 9 | - | - | - | Tape & Reel (TR) | 2008 | - | 0.425 Hx0.295W x 0.124 D 10.80mmx7.50mmx3.15mm | e3 | Active | 3 (168 Hours) | - | Tin (Sn) | 105°C | -40°C | Orange | - | - | 1 | 10.8mm | - | - | - | - | Common Anode | 65mW | 2.1V | - | 25mA | 20mA | - | 8.5 mcd | - | - | 611nm | - | 7-Segment | 5V | 2.6V | 1 | - | 0.28 7.00mm | Common Anode | 605 nm | - | 10.795mm | - | - | 7mm | 7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-U113 Broadcom Limited | 2829 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | - | Tube | 2000 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Red | - | - | 1 | 7.1mm | 1.8V | - | - | - | Common Cathode | 37mW | 1.7V | - | 20mA | 5mA | - | 3.6 mcd | - | - | 645nm | 37mW | 7-Segment | 15V | 2.2V | 1 | 7 | 0.31 8.00mm | Common Cathode | 637 nm | 4mm | 10.9982mm | - | - | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7808 Broadcom Limited | 23 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | 5 | - | 105mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e3/e1 | Active | 1 (Unlimited) | - | TIN/TIN SILVER COPPER | 100°C | -40°C | Green | - | - | 0.5 | 7.62mm | 2.1V | - | - | - | Common Cathode | 105mW | - | - | 30mA | 10mA | - | 6.8 mcd | - | - | 566nm | - | 7-Segment | 50V | - | +/-1 (overflow) | - | 0.30 7.62mm | Common Cathode | 571 nm | - | 12.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F213-DE000 Broadcom Limited | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | 105mW | - | Bulk | 2006 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | Red | - | - | - | 9.79mm | - | - | - | - | Common Cathode | 105mW | 2V | - | 5mA | 20mA | 2V | 1.2 mcd | 1.2mcd | Red | 635nm | - | 7-Segment | 30V | - | 1 | - | 0.40 10.16mm | Common Cathode | 626 nm | - | 12.9032mm | 12.9mm | 9.779mm | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-C8G1 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 14-DIP (0.600, 15.24mm), 10 Leads | 12 | 8 | -40°C | - | - | Tube | 2013 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Green | HIGH RELIABILITY | - | 1 | 20mm | - | - | - | - | Common Anode | 62.5mW | 2.25V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 5 mcd | 5mcd | - | 565nm | - | 7-Segment | 5V | - | 1 | - | 0.80 20.32mm | Common Anode | 569 nm | - | 27.7114mm | - | - | 20.4mm | 20.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-7508 Broadcom Limited | 5 |
| Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm), 7 Leads | 10 | 5 | - | 105mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 0.5 | 7.62mm | 2V | - | - | - | Common Cathode | 105mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 20mA | - | 5.39 mcd | - | - | 635nm | - | 7-Segment | 30V | - | +/-1 (overflow) | - | 0.30 7.62mm | Common Cathode | 626 nm | - | 12.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-433H Broadcom Limited | 2440 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | - | 65mW | - | Tape & Reel (TR) | 2014 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Green | - | - | 1 | 15mm | 2.1V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 20mA | - | 9 mcd | - | - | 572nm | - | 7-Segment | 5V | 2.6V | 1 | - | 0.39 10.00mm | Common Cathode | 571 nm | - | 13.0048mm | - | - | 10mm | 10mm | - | No SVHC | ROHS3 Compliant | - |