- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Number of Functions | Depth | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Background Color | Height | Viewing Area (height) | Character Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-8601-EF000 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | 18-DIP (0.600, 15.24mm), 12 Leads | 18 | 8 | - | - | Bulk | 2011 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Green | - | - | 1 | 18.6mm | - | - | - | - | Common Anode | 105mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 30mA | 10mA | - | 1.5 mcd | - | 566nm | 7-Segment | 50V | 2.5V | 1 | 0.80 20.32mm | Common Anode | 571 nm | - | 27.686mm | 20.32mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H8A1 Broadcom Limited | In Stock | - | - | 16 Weeks | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Bulk | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 29 mcd | - | 644nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Anode | - | - | 27.7114mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-563G Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | 105mW | - | Bulk | 2007 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | 80°C | -40°C | Green | - | - | - | 9.7mm | 2.25V | - | - | - | Common Cathode | 105mW | - | 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 2.8 mcd | 2.8mcd | 568nm | 7-Segment | 5V | - | 1 | 0.52 13.21mm | Common Cathode | 573 nm | - | 17.5006mm | 13mm | - | - | RoHS Compliant | - | ||
![]() HDSP-H8L3 Broadcom Limited | In Stock | - | - | 16 Weeks | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Bulk | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 35 mcd | - | 610nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Cathode | - | - | 27.7114mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-F151-MN000 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | - | - | - | - | Common Anode | 96mW | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 40mA | 20mA | - | 15 mcd | - | 645nm | 7-Segment | 15V | - | 1 | 0.40 10.16mm | Common Anode | 637 nm | - | 12.9032mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H5L3 Broadcom Limited | In Stock | - | - | 16 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 52mW | - | Bulk | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 40 mcd | - | 610nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Cathode | - | - | 17.6022mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H413-GH000 Broadcom Limited | 44 |
| - | 16 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 105mW | - | - | - | HDSP-Hx13 | 0.670 Hx0.495Wx0.315Dia 17.02mmx12.57mmx8.00mm | - | Active | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 2V | - | - | 10mA | - | - | 2.37mcd | 600nm | 7-Segment | - | - | 1 | 0.56 14.22mm | Common Cathode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-561C Broadcom Limited | 23 |
| Datasheet | 16 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | - | Bulk | 2006 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | - | Active | 1 (Unlimited) | - | - | 105°C | -40°C | Red | - | - | 1 | 12.25mm | - | - | - | - | Common Anode | - | 1.9V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 50mA | 20mA | - | 36 mcd | 18mcd ~ 36mcd | 635nm | 7-Segment | 5V | - | 1 | 0.51 13.00mm | Common Anode | 626 nm | - | 17.5006mm | 13mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H5E1 Broadcom Limited | 44 |
| - | 16 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 52mW | Industrial grade | Bulk | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Red | - | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 40 mcd | - | 634nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Anode | - | - | 17.6022mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-443F Broadcom Limited | 43 |
| - | 16 Weeks | Surface Mount | 10-SMD, No Lead | 10 | 16 | 65mW | - | Tape & Reel (TR) | 2016 | - | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Yellow | - | - | 2 | 15mm | 2.1V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 20mA | - | 15 mcd | - | 591nm | 7-Segment | 5V | - | 2 | 0.39 10.00mm | Common Cathode | 589 nm | - | 13.0048mm | 10mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-0791 Broadcom Limited | 2933 |
| - | 16 Weeks | Through Hole | 8-DIP (0.600, 15.20mm) | 8 | 20 | - | - | Bulk | 2016 | HDSP-079x | 0.531 Hx0.402W x 0.169 D 13.50mmx10.20mmx4.30mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -55°C | Red | BUILT IN MEMORY, WITH DECODER/DRIVER, TTL COMPATIBLE, HIGH RELIABILITY | 5V | 1 | 13.5mm | - | COMPLEX | 5.5V | 4.5V | - | 963mW | - | SMART/NORMAL 4 X 7 DOT MATRIX LED DISPLAY | 10mA | - | 1.75V | 1.82 mcd | 0.26mcd ~ 1.82mcd | 635nm | 7-Segment | 5V | - | 1 | 0.29 7.37mm | Common Anode | 626 nm | - | 13.4874mm | 7.4mm | 7.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() HDSP-F161 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | 10-DIP (0.300, 7.62mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | - | 9.79mm | - | - | - | - | Common Anode | 96mW | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 15 mcd | 15mcd | 645nm | 7-Segment | 15V | - | 1 | 0.40 10.16mm | Common Anode | 637 nm | - | 12.9032mm | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-U413 Broadcom Limited | In Stock | - | - | 13 Weeks | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | Bulk | 2014 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Orange | - | - | 1 | 7.1mm | - | - | - | - | Common Cathode | 105mW | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 5.39 mcd | 5.39mcd | 600nm | 7-Segment | 30V | 2.5V | 1 | 0.31 8.00mm | Common Cathode | 603 nm | - | 10.9982mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-513Y Broadcom Limited | 43 |
| - | 16 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | 52mW | Industrial grade | Bulk | - | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Yellow | - | - | 1 | 17.1mm | 2.15V | - | - | - | Common Cathode | 52mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 2.6 mcd | 2.6mcd | 595nm | 7-Segment | 5V | - | 1 | 0.56 14.22mm | Common Cathode | 590 nm | - | 17.0942mm | 14.22mm | - | - | ROHS3 Compliant | - | ||
![]() HDSP-H5G1 Broadcom Limited | 5 |
| - | 16 Weeks | - | 10-DIP (0.600, 15.24mm) | - | - | 52mW | Industrial grade | Bulk | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 15 mcd | - | 570nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Anode | - | - | 17.6022mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-433L Broadcom Limited | 3206 |
| - | 16 Weeks | Surface Mount | 10-SMD, No Lead | 10 | 8 | 65mW | - | Tape & Reel (TR) | 2016 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Orange | - | - | 1 | 15mm | 2.1V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 20mA | - | 16 mcd | - | 611nm | 7-Segment | 5V | 2.6V | 1 | 0.39 10.00mm | Common Cathode | 605 nm | - | 13.0048mm | 10mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() HDSM-293B Broadcom Limited | 43 |
| - | 16 Weeks | Surface Mount | 10-SMD, No Lead | 11 | 18 | - | - | Tape & Reel (TR) | 2011 | - | 0.394 Hx0.594W x 0.148 D 10.00mmx15.10mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Blue | - | - | 2 | 12mm | - | - | - | - | Common Cathode | 100mW | 3.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 6 mcd | 6mcd | 462nm | 7-Segment | 5V | 4V | 2 | 0.28 7.00mm | Common Cathode | 470 nm | - | 10.0076mm | 7mm | 7mm | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-511G Broadcom Limited | 14 |
| - | 16 Weeks | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | Industrial grade | Bulk | - | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Green | - | - | 1 | 17.1mm | 4.1V | - | - | - | Common Anode | 65mW | 2.06V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 10mA | - | 4.1 mcd | - | 568nm | 7-Segment | 5V | - | 1 | 0.56 14.22mm | Common Anode | 573 nm | - | 17.0942mm | 14.22mm | - | - | ROHS3 Compliant | - | ||
![]() HDSM-433F Broadcom Limited | 4414 | - | - | 16 Weeks | Surface Mount | 10-SMD, No Lead | 10 | 8 | 65mW | - | Tape & Reel (TR) | 2016 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Yellow | - | - | 1 | 15mm | 2.1V | - | - | - | Common Cathode | 65mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 25mA | 20mA | - | 15 mcd | - | 591nm | 7-Segment | 5V | 2.6V | 1 | 0.39 10.00mm | Common Cathode | 589 nm | - | 13.0048mm | 10mm | 10mm | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-816G Broadcom Limited | 194 | - | - | 16 Weeks | Through Hole | 16-DIP (0.600, 15.24mm), 12 Leads | 16 | 8 | - | Industrial grade | Bulk | - | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -25°C | Green | - | - | 1 | 19.96mm | - | - | - | - | Common Cathode | 65mW | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 3.3 mcd | 3.3mcd | 566nm | 7-Segment | 50V | 2.6V | 1 | 0.80 20.32mm | Common Cathode | 571 nm | Grey | 27.686mm | 20.32mm | - | No SVHC | ROHS3 Compliant | - |