- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Number of Functions | Depth | Reach Compliance Code | Operating Supply Voltage | Configuration | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Number of Segments | Digit/Alpha Size | Common Pin | Dominant Wavelength | Character Width | Height | Width | Viewing Area (height) | Character Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSM-441H Broadcom Limited | 43 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 16 | - | 65mW | - | Tape & Reel (TR) | 2016 | - | 0.512 Hx0.772W x 0.148 D 13.00mmx19.60mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Green | - | - | 2 | 15mm | - | 2.1V | - | Common Anode | 65mW | - | - | 25mA | 20mA | - | 9 mcd | - | 572nm | 7-Segment | 5V | - | 2 | - | 0.39 10.00mm | Common Anode | 571 nm | - | 13.0048mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-K123 Broadcom Limited | 1028 | - | Datasheet | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | - | Bulk | 2005 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 2 | 17.02mm | - | - | - | Common Cathode | 37mW | 1.7V | - | 20mA | 5mA | - | 4.2 mcd | - | 645nm | 7-Segment | 15V | - | 2 | 7 | 0.56 14.22mm | Common Cathode | 637 nm | 7.8mm | 17.018mm | - | 14.22mm | 14.22mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HDSP-5521-GG000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 10 | 16 | - | 105mW | - | Bulk | 2014 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | - | - | 2 | 12.4mm | - | 2.1V | - | Common Anode | 105mW | - | - | 30mA | 20mA | - | 2.8 mcd | - | 635nm | 7-Segment | 30V | - | 2 | - | 0.56 14.22mm | Common Anode | 626 nm | - | 17.018mm | - | 14.22mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-523A Broadcom Limited | 3406 | - | - | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 16 | - | - | Industrial grade | Bulk | 2008 | - | 0.732 Hx0.984W x 0.315 D 18.60mmx25.00mmx8.00mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | 85°C | -35°C | Red | - | - | - | 18.6mm | - | - | - | Common Cathode | 30mW | 1.85V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 6.5 mcd | - | 660nm | 7-Segment | 5V | - | 2 | - | 0.56 14.22mm | Common Cathode | 643 nm | - | 18.5928mm | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSM-431L Broadcom Limited | 1986 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | - | 65mW | - | Tape & Reel (TR) | 2014 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Orange | - | - | 1 | 15mm | - | 2.1V | - | Common Anode | 65mW | - | - | 25mA | 20mA | - | 16 mcd | - | 611nm | 7-Segment | 5V | 2.6V | 1 | - | 0.39 10.00mm | Common Anode | 605 nm | - | 13.0048mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-511E Broadcom Limited | 4310 |
| - | 16 Weeks | - | Through Hole | 10-DIP (0.600, 15.24mm) | 10 | 8 | - | 60mW | Industrial grade | Bulk | - | - | 0.673 Hx0.488W x 0.315 D 17.10mmx12.40mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Red | - | - | 1 | 17.1mm | - | 2.05V | - | Common Anode | 60mW | - | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 4.1 mcd | - | 635nm | 7-Segment | 5V | - | 1 | - | 0.56 14.22mm | Common Anode | 620 nm | - | 17.0942mm | - | 14.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-A22C Broadcom Limited | 1513 | - | Datasheet | 16 Weeks | - | Through Hole | 18-DIP (0.600, 15.24mm) | 18 | 30 | - | - | - | Bulk | 2001 | - | 0.827 Hx0.992W x 0.276 D 21.00mmx25.20mmx7.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | 105°C | -40°C | Red | - | - | 2 | 21mm | - | 1.9V | - | Common Anode | - | - | 16 SEG ALPHANUMERIC LED DISPLAY | 20mA | - | - | 36 mcd | 18mcd ~ 36mcd | 635nm | 14-Segment, Alphanumeric | 20V | - | 2 | 14 | 0.54 13.72mm | Common Anode | 626 nm | 8.2mm | 21.0058mm | - | 13.8mm | 13.7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-7503-DD000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | 105mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | - | 2V | - | Common Cathode | 105mW | - | - | 30mA | 20mA | - | 5.39 mcd | - | 635nm | 7-Segment | 30V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 626 nm | - | 12.7mm | - | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-7403-DE000 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | - | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | - | 1 | 9.79mm | - | 2V | - | Common Cathode | 80mW | 2.2V | - | 20mA | - | - | 2.74 mcd | 2.74mcd | 583nm | 7-Segment | 50V | 2.5V | 1 | - | 0.30 7.62mm | Common Cathode | 586 nm | - | 12.7mm | - | 7.62mm | - | No | - | RoHS Compliant | - | ||
![]() HDSP-U103 Broadcom Limited | 1664 |
| - | 13 Weeks | - | Through Hole | 10-DIP (0.209, 5.30mm) | 10 | 8 | - | - | - | Bulk | 2012 | - | 0.433 Hx0.280W x 0.197 D 11.00mmx7.10mmx5.00mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 90°C | -20°C | Red | - | - | 1 | 7.1mm | - | 1.8V | - | Common Cathode | 37mW | 1.7V | - | 15mA | 5mA | - | 3.6 mcd | - | 645nm | 7-Segment | 15V | 2.2V | 1 | 7 | 0.31 8.00mm | Common Cathode | 637 nm | 4mm | 10.9982mm | - | 8mm | 8mm | No | - | ROHS3 Compliant | - | ||
![]() HDSM-431F Broadcom Limited | 4398 |
| - | 16 Weeks | - | Surface Mount | 10-SMD, No Lead | 10 | 8 | - | 65mW | - | Tape & Reel (TR) | 2014 | - | 0.512 Hx0.386W x 0.148 D 13.00mmx9.80mmx3.75mm | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | 105°C | -40°C | Yellow | - | - | 1 | 15mm | - | 2.1V | - | Common Anode | 65mW | - | - | 25mA | 20mA | - | 15 mcd | - | 591nm | 7-Segment | 5V | 2.6V | 1 | - | 0.39 10.00mm | Common Anode | 589 nm | - | 13.0048mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-G01E Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 16-DIP (0.500, 12.70mm) | 16 | 14 | - | - | Industrial grade | Bulk | 2012 | - | 0.630 Hx0.795W x 0.272 D 16.00mmx20.20mmx6.90mm | e3 | Active | - | - | Tin (Sn) | 85°C | -35°C | Red | - | - | - | 16mm | - | - | - | Common Anode | 65mW | 2.05V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 2.6 mcd | - | 635nm | 7-Segment | 5V | - | 2 | - | 0.40 10.16mm | Common Anode | 620 nm | - | 16.002mm | - | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-333G Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | - | - | Industrial grade | Bulk | 2012 | - | 0.748 Hx0.398W x 0.240 D 19.00mmx10.10mmx6.10mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -35°C | Green | - | - | - | 10.1mm | - | 2.25V | - | Common Cathode | 65mW | 2.07V | 7 SEG NUMERIC LED DISPLAY | 25mA | 10mA | - | 2 mcd | - | 568nm | 7-Segment | 5V | 2.6V | 1 | - | 0.30 7.62mm | Common Cathode | 573 nm | - | 18.9992mm | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-C8E1 Broadcom Limited | In Stock | - | - | 16 Weeks | - | Through Hole | 14-DIP (0.600, 15.24mm), 10 Leads | 12 | 8 | - | 57.5mW | - | Tube | 2011 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 85°C | -40°C | Red | HIGH RELIABILITY | - | 1 | 20mm | - | - | - | Common Anode | 50mW | 2V | - | 25mA | 20mA | - | 4.8 mcd | - | 640nm | 7-Segment | 5V | 2.3V | 1 | 7 | 0.80 20.32mm | Common Anode | 626 nm | 11mm | 27.7114mm | - | 20.4mm | 20.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HDSP-H3G1 Broadcom Limited | 431 | - | - | 16 Weeks | - | - | 10-DIP (0.200, 5.08mm) | - | - | - | 52mW | Industrial grade | Bulk | - | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | Green | - | - | - | - | - | - | - | - | - | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | - | 20mA | - | 5 mcd | - | 570nm | 7-Segment | - | - | 1 | - | 0.36 9.14mm | Common Anode | - | - | 13.9954mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HDSP-7401-EF000 Broadcom Limited | In Stock | - | - | 16 Weeks | - | - | 10-DIP (0.200, 5.08mm) | - | - | - | 80mW | - | - | - | HDSP-740X | 0.500 Hx0.300Wx0.240Dia 12.70mmx7.62mmx6.09mm | - | Active | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 2.2V | - | - | 20mA | - | - | 0.98mcd | 583nm | 7-Segment | - | - | 1 | - | 0.30 7.62mm | Common Anode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5082-7666 Broadcom Limited | In Stock | - | - | 12 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 12 Leads | 14 | 6 | - | - | - | Tube | 2014 | - | 0.750 Hx0.500W x 0.250 D 19.05mmx12.70mmx6.35mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Yellow | - | 8531.20.00.40 | 0.5 | 12.7mm | - | - | SEPARATE, 0.5 DIGIT WITH DECIMAL POINT | - | 80mW | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 840 μcd | 0.84mcd | 583nm | 7-Segment | 40V | 2.5V | +/-1 (overflow) | - | 0.43 11.00mm | Universal | 586 nm | 10.9mm | 19.05mm | - | 10.31mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-A153-NO000 Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 10-DIP (0.200, 5.08mm) | 10 | 8 | - | 96mW | - | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -20°C | Red | - | - | 1 | 9.79mm | - | 1.8V | - | Common Cathode | 96mW | - | - | 40mA | 20mA | - | 14 mcd | - | 645nm | 7-Segment | 15V | 3V | 1 | - | 0.30 7.62mm | Common Cathode | 637 nm | - | 12.7mm | - | 7.62mm | - | No | - | ROHS3 Compliant | - | ||
![]() HDSP-C1Y3 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 10-DIP (1.200, 30.48mm) | 10 | 8 | -40°C | 115mW | - | Tube | 2010 | - | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | e3 | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | Yellow | HIGH RELIABILITY | - | 1 | 34mm | unknown | - | - | Common Cathode | - | 4.3V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 6.9 mcd | 6.9mcd | 587nm | 7-Segment | 10V | 4.6V | 1 | - | 1.00 25.40mm | Common Cathode | 589 nm | - | 34.0106mm | - | 25.4mm | 25.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() ADSP-H5L1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | - | 52mW | - | Tube | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | 2V | - | - | 20mA | 2V | 40 mcd | 40mcd | 610nm | 7-Segment | - | - | 1 | - | 0.52 13.21mm | Common Anode | - | - | 17.6022mm | 12.3952mm | - | - | - | - | RoHS Compliant | - |