- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Functions | Depth | Operating Supply Voltage | Element Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Forward Current | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Illumination Color | Wavelength - Peak | Display Type | Reverse Voltage | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Dominant Wavelength | Height | Width | Viewing Area (height) | Character Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-H8L3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | 2V | - | - | 20mA | 2V | 35 mcd | 35mcd | - | 610nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Cathode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-311E Broadcom Limited | 508 | - | - | 16 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | - | Industrial grade | Bulk | - | - | 0.738 Hx0.386W x 0.201 D 18.75mmx9.80mmx5.10mm | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 85°C | -35°C | Red | - | 9.8mm | - | Common Anode | 65mW | 2.05V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 3.2 mcd | - | - | 635nm | 7-Segment | 5V | 2.4V | 1 | 0.40 10.16mm | Common Anode | 620 nm | 18.7452mm | - | 10.16mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-H8G1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | 2V | - | - | 20mA | 2V | 12 mcd | 12mcd | - | 570nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Anode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-B02E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | 12-DIP (0.600, 15.24mm) | 12 | 25 | - | - | Bulk | - | - | 0.752 Hx2.016W x 0.315 D 19.10mmx51.20mmx8.00mm | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 105°C | -40°C | Red | - | 19.1mm | - | Common Anode | 65mW | 2.05V | 7 SEG NUMERIC LED DISPLAY | 10mA | 20mA | - | 5.5 mcd | - | Orange | 632nm | 7-Segment Clock | 5V | 2.6V | 4 | 0.56 14.22mm | Common Anode | 622 nm | 19.1008mm | - | 14.22mm | - | - | ROHS3 Compliant | - | ||
![]() ADSP-H5L3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | 2V | - | - | 20mA | 2V | 40 mcd | 40mcd | - | 610nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Cathode | - | 17.6022mm | 12.3952mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H8A1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 29 mcd | 29mcd | - | 644nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Anode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H5G3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.600, 15.24mm) | 10 | - | 52mW | - | Tube | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | 2V | - | - | 20mA | 2V | 15 mcd | 15mcd | - | 570nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Cathode | - | 17.6022mm | 12.3952mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H8G3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | 2V | - | - | 20mA | 2V | 12 mcd | 12mcd | - | 570nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Cathode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H8Y3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | 2V | - | - | 20mA | 2V | 25 mcd | 25mcd | - | 592nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Cathode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() 5082-7611-DE000 Broadcom Limited | 12900 | - | - | 13 Weeks | Copper, Silver, Tin | Through Hole | 14-DIP (0.300, 7.62mm), 10 Leads | 14 | 8 | 105mW | - | Tube | - | - | 0.750 Hx0.400W x 0.180 D 19.05mmx10.16mmx4.57mm | e1 | Active | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | Red | 1 | 10.16mm | 2.1V | Common Anode | 105mW | - | - | 30mA | 20mA | - | 800 μcd | 0.8mcd | - | 635nm | 7-Segment | 30V | 2.5V | 1 | 0.30 7.62mm | Common Anode | 626 nm | 19.05mm | - | 7.62mm | 7.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() ADSP-H5A1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 35 mcd | 35mcd | - | 644nm | 7-Segment | - | - | 1 | 0.52 13.21mm | Common Anode | - | 17.6022mm | 12.3952mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H8E1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 16-DIP (0.600, 15.24mm) | - | - | 52mW | - | Tube | 2012 | - | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 30 mcd | 30mcd | - | 634nm | 7-Segment | - | - | 1 | 0.80 20.32mm | Common Anode | - | 27.7114mm | 19.9898mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H3E1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.200, 5.08mm) | - | - | 52mW | - | Tube | 2012 | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 15 mcd | 15mcd | - | 634nm | 7-Segment | - | - | 1 | 0.36 9.14mm | Common Anode | - | 13.9954mm | 7.493mm | - | - | - | RoHS Compliant | - | ||
![]() HDSP-F303-EF000 Broadcom Limited | In Stock | - | - | 13 Weeks | - | - | 10-DIP (0.300, 7.62mm) | - | - | 80mW | - | - | - | HDSP-F30x | 0.508 Hx0.385Wx0.250Dia 12.90mmx9.79mmx6.36mm | - | Active | - | - | - | - | - | Yellow | - | - | - | - | - | 2.2V | - | - | 20mA | - | - | 0.8mcd | - | 583nm | 7-Segment | - | - | 1 | 0.40 10.16mm | Common Cathode | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-H1G1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (1.200, 30.48mm) | - | - | 52mW | - | Tube | 2012 | - | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | 2V | - | - | 20mA | 2V | 25 mcd | 25mcd | - | 570nm | 7-Segment | - | - | 1 | 1.00 25.40mm | Common Anode | - | 34.0106mm | 24.003mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H1L1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (1.200, 30.48mm) | - | - | 52mW | - | Tube | 2012 | - | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | 2V | - | - | 20mA | 2V | 80 mcd | 80mcd | - | 610nm | 7-Segment | - | - | 1 | 1.00 25.40mm | Common Anode | - | 34.0106mm | 24.003mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H2Y1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (2.370, 60.20mm) | - | - | 104mW | - | Tube | 2012 | - | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | 4V | - | - | 20mA | 4V | 88 mcd | 88mcd | - | 592nm | 7-Segment | - | - | 1 | 2.30 58.42mm | Common Anode | - | 69.6976mm | 47.8028mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H3A3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.200, 5.08mm) | - | - | 52mW | - | Tube | 2012 | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 12 mcd | 12mcd | - | 644nm | 7-Segment | - | - | 1 | 0.36 9.14mm | Common Cathode | - | 13.9954mm | 7.493mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H2A1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (2.370, 60.20mm) | - | - | 104mW | - | Tube | 2012 | - | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | 4V | - | - | 20mA | 4V | 95 mcd | 95mcd | - | 644nm | 7-Segment | - | - | 1 | 2.30 58.42mm | Common Anode | - | 69.6976mm | 47.8028mm | - | - | - | RoHS Compliant | - | ||
![]() ADSP-H3E3 Broadcom Limited | In Stock | - | Datasheet | - | - | - | 10-DIP (0.200, 5.08mm) | 10 | - | 52mW | - | Tube | 2012 | - | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | Red | - | - | - | - | - | 2V | - | - | 20mA | 2V | 15 mcd | 15mcd | - | 634nm | 7-Segment | - | - | 1 | 0.36 9.14mm | Common Cathode | 625 nm | 13.9954mm | 7.493mm | 9.1mm | - | No | RoHS Compliant | - |