- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | HTS Code | Number of Functions | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Forward Voltage | Luminous Intensity | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Height | Width | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADSP-H2E3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | 4V | - | 20mA | 4V | 105 mcd | 105mcd | 634nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Cathode | 69.6976mm | 47.8028mm | - | RoHS Compliant | ||
![]() ADSP-H8L1 Broadcom Limited | In Stock | - | Datasheet | 16-DIP (0.600, 15.24mm) | - | - | 52mW | Tube | 2012 | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 2V | - | 20mA | 2V | 35 mcd | 35mcd | 610nm | - | 7-Segment | - | 1 | 0.80 20.32mm | Common Anode | 27.7114mm | 19.9898mm | - | RoHS Compliant | ||
![]() ADSP-H5Y1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.600, 15.24mm) | - | - | 52mW | Tube | 2012 | 0.693 Hx0.488W x 0.272 D 17.60mmx12.40mmx6.90mm | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | - | - | 2V | - | 20mA | 2V | 33 mcd | 33mcd | 592nm | - | 7-Segment | - | 1 | 0.52 13.21mm | Common Anode | 17.6022mm | 12.3952mm | - | RoHS Compliant | ||
![]() ADSP-H2E1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | - | 4V | - | 20mA | 4V | 105 mcd | 105mcd | 634nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Anode | 69.6976mm | 47.8028mm | - | RoHS Compliant | ||
![]() HDSP-A413 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm) | - | -40°C | 105mW | Bulk | 2006 | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Orange | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | - | - | 0.7mcd | 600nm | 0.03A | 7-Segment | 2.5V | 1 | 0.30 7.62mm | Common Cathode | - | - | 7.62mm | RoHS Compliant | ||
![]() ADSP-H2G1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Green | - | - | - | 4V | - | 20mA | 4V | 38 mcd | 38mcd | 570nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Anode | 69.6976mm | 47.8028mm | - | RoHS Compliant | ||
![]() ADSP-H2L3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 4V | - | 20mA | 4V | 103 mcd | 103mcd | 610nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Cathode | 69.6976mm | 47.8028mm | - | RoHS Compliant | ||
![]() ADSP-H3L3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm) | - | - | 52mW | Tube | 2012 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 2V | - | 20mA | 2V | 13 mcd | 13mcd | 610nm | - | 7-Segment | - | 1 | 0.36 9.14mm | Common Cathode | 13.9954mm | 7.493mm | - | RoHS Compliant | ||
![]() ADSP-H1G3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (1.200, 30.48mm) | - | - | 52mW | Tube | 2012 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | Green | - | - | - | 2V | - | 20mA | 2V | 25 mcd | 25mcd | 570nm | - | 7-Segment | - | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | 24.003mm | - | RoHS Compliant | ||
![]() ADSP-H1Y3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (1.200, 30.48mm) | - | - | 52mW | Tube | 2012 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | - | - | 2V | - | 20mA | 2V | 60 mcd | 60mcd | 592nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Cathode | 34.0106mm | 24.003mm | - | RoHS Compliant | ||
![]() ADSP-H3G3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm) | - | - | 52mW | Tube | 2012 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | Green | - | - | - | 2V | - | 20mA | 2V | 5 mcd | 5mcd | 570nm | - | 7-Segment | - | 1 | 0.36 9.14mm | Common Cathode | 13.9954mm | 7.493mm | - | RoHS Compliant | ||
![]() HDSP-315H Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.300, 7.62mm) | - | -20°C | 37mW | Bulk | 2009 | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 1 | compliant | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 1mA | - | - | 0.65mcd | 645nm | - | 7-Segment | 2.2V | 1 | 0.40 10.16mm | Common Anode | - | - | - | RoHS Compliant | ||
![]() HDSP-316G Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.300, 7.62mm) | - | -40°C | 105mW | Bulk | 2014 | 0.504 Hx0.382W x 0.276 D 12.80mmx9.70mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | 1 | compliant | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | - | - | 5mcd | 566nm | 0.03A | 7-Segment | 2.5V | 1 | 0.40 10.16mm | Common Cathode | - | - | - | RoHS Compliant | ||
![]() HDSP-A807 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm), 7 Leads | 100°C | -40°C | 52mW | Bulk | 2006 | 0.500 Hx0.300W x 0.390 D 12.70mmx7.62mmx9.91mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | 8531.20.00.40 | 0.5 | compliant | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 4mA | - | - | 0.42mcd | 583nm | 0.015A | 7-Segment | 2.5V | +/-1 (overflow) | 0.30 7.62mm | Common Anode | - | - | 7.6mm | RoHS Compliant | ||
![]() ADSP-H1Y1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (1.200, 30.48mm) | - | - | 52mW | Tube | 2012 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | - | - | 2V | - | 20mA | 2V | 60 mcd | 60mcd | 592nm | - | 7-Segment | - | 1 | 1.00 25.40mm | Common Anode | 34.0106mm | 24.003mm | - | RoHS Compliant | ||
![]() ADSP-H1L3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (1.200, 30.48mm) | - | - | 52mW | Tube | 2012 | 1.339 Hx0.945W x 0.413 D 34.00mmx24.00mmx10.50mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 2V | - | 20mA | 2V | 80 mcd | 80mcd | 610nm | - | 7-Segment | - | 1 | 1.00 25.40mm | Common Cathode | 34.0106mm | 24.003mm | - | RoHS Compliant | ||
![]() ADSP-H3L1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (0.200, 5.08mm) | - | - | 52mW | Tube | 2012 | 0.551 Hx0.295W x 0.335 D 14.00mmx7.50mmx8.50mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 2V | - | 20mA | 2V | 13 mcd | 13mcd | 610nm | - | 7-Segment | - | 1 | 0.36 9.14mm | Common Anode | 13.9954mm | 7.493mm | - | RoHS Compliant | ||
![]() ADSP-H2L1 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Orange | - | - | - | 4V | - | 20mA | 4V | 103 mcd | 103mcd | 610nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Anode | 69.6976mm | 47.8028mm | - | RoHS Compliant | ||
![]() ADSP-H8Y1 Broadcom Limited | In Stock | - | Datasheet | 16-DIP (0.600, 15.24mm) | - | - | 52mW | Tube | 2012 | 1.091 Hx0.787W x 0.394 D 27.70mmx20.00mmx10.00mm | - | Obsolete | 1 (Unlimited) | - | - | Yellow | - | - | - | 2V | - | 20mA | 2V | 25 mcd | 25mcd | 592nm | - | 7-Segment | - | 1 | 0.80 20.32mm | Common Anode | 27.7114mm | 19.9898mm | - | RoHS Compliant | ||
![]() ADSP-H2G3 Broadcom Limited | In Stock | - | Datasheet | 10-DIP (2.370, 60.20mm) | - | - | 104mW | Tube | 2012 | 2.744 Hx1.882W x 0.472 D 69.70mmx47.80mmx12.00mm | - | Obsolete | 1 (Unlimited) | - | - | Green | - | - | - | 4V | - | 20mA | 4V | 38 mcd | 38mcd | 570nm | - | 7-Segment | - | 1 | 2.30 58.42mm | Common Cathode | 69.6976mm | 47.8028mm | - | RoHS Compliant |