- Color
- Common Pin
- Depth
- Digit/Alpha Size
- Display Type
- Height
- Luminous Intensity
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Elements
Attribute column
Manufacturer
Broadcom Display Modules - LED Character and Numeric
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Test | Millicandela Rating | Wavelength - Peak | Forward Current-Max | Display Type | Forward Voltage-Max | Number of Characters | Digit/Alpha Size | Common Pin | Display Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HDSP-F301-EF000 Broadcom Limited | In Stock | - | - | 13 Weeks | 10-DIP (0.300, 7.62mm) | - | - | 80mW | - | - | HDSP-F30x | 0.508 Hx0.385Wx0.250Dia 12.90mmx9.79mmx6.36mm | - | Active | - | - | - | Yellow | - | - | - | - | 2.2V | - | 20mA | 0.8mcd | 583nm | - | 7-Segment | - | 1 | 0.40 10.16mm | Common Anode | - | ROHS3 Compliant | ||
![]() HDSP-515Y Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm) | - | -40°C | 105mW | Bulk | 2013 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 1.8mcd | 583nm | 0.03A | 7-Segment | 2.5V | 1 | 0.51 13.00mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-516Y Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm) | - | -40°C | 105mW | Bulk | 2013 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 1.8mcd | 583nm | 0.03A | 7-Segment | 2.5V | 1 | 0.51 13.00mm | Common Cathode | - | RoHS Compliant | ||
![]() HDSP-5537 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm), 9 Leads | 85°C | -40°C | 105mW | Bulk | 2006 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | IC COMPATIBLE | 8531.20.00.40 | 0.5 | compliant | 2.6V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 100mA | 7mcd | 635nm | 0.04A | 7-Segment | - | +/-1 (overflow) | 0.56 14.22mm | Common Anode | 14.2mm | RoHS Compliant | ||
![]() HDSP-515L Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm) | - | -40°C | 52mW | Bulk | 2013 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 2mA | 0.37mcd | 635nm | - | 7-Segment | 2.5V | 1 | 0.51 13.00mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-515L-FG000 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.600, 15.24mm) | - | -40°C | 52mW | Bulk | 2013 | - | 0.689 Hx0.482W x 0.276 D 17.50mmx12.25mmx7.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 2mA | 0.37mcd | 635nm | - | 7-Segment | - | 1 | 0.51 13.00mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-7502-CD000 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | -40°C | 105mW | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 5.39mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.30 7.62mm | Common Anode | 7.6mm | RoHS Compliant | ||
![]() HDSP-7408 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm), 7 Leads | 100°C | -40°C | 80mW | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | 8531.20.00.40 | 0.5 | compliant | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 2.74mcd | 583nm | 0.02A | 7-Segment | - | +/-1 (overflow) | 0.30 7.62mm | Common Cathode | 7.6mm | RoHS Compliant | ||
![]() HDSP-F301-DE000 Broadcom Limited | In Stock | - | - | - | 10-DIP (0.300, 7.62mm) | - | -40°C | 80mW | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | - | 1 | compliant | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.8mcd | 583nm | 0.03A | 7-Segment | - | 1 | 0.40 10.16mm | Common Anode | - | RoHS Compliant | ||
![]() HDSP-A411 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | -40°C | 105mW | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Orange | - | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.7mcd | 600nm | 0.03A | 7-Segment | - | 1 | 0.30 7.62mm | Common Anode | 7.62mm | RoHS Compliant | ||
![]() HDSP-F303-DE000 Broadcom Limited | In Stock | - | - | - | 10-DIP (0.300, 7.62mm) | - | -40°C | 80mW | Bulk | 2014 | - | 0.508 Hx0.385W x 0.250 D 12.90mmx9.79mmx6.36mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | - | 1 | compliant | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 0.8mcd | 583nm | 0.03A | 7-Segment | - | 1 | 0.40 10.16mm | Common Cathode | - | RoHS Compliant | ||
![]() HDSP-G413 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | 2006 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Orange | - | - | 2 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 1mcd | 600nm | 0.03A | 7-Segment | - | 2 | 0.40 10.16mm | Common Cathode | 10.16mm | RoHS Compliant | ||
![]() HDSP-H157 Broadcom Limited | In Stock | - | - | - | 10-DIP (0.600, 15.24mm), 9 Leads | 100°C | -20°C | 96mW | Bulk | 2014 | - | 0.670 Hx0.495W x 0.315 D 17.02mmx12.57mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | 8531.20.00.40 | 0.5 | compliant | 1.8V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 16mcd | 645nm | 0.04A | 7-Segment | 3V | +/-1 (overflow) | 0.56 14.22mm | Common Anode | 14.2mm | RoHS Compliant | ||
![]() HDSP-N401 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm), 12 Leads | - | -40°C | 37mW | Bulk | 2005 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | 1 | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 3.5mcd | 645nm | - | 7-Segment | - | 1 | 0.80 20.32mm | Common Anode | 20.32mm | - | ||
![]() HDSP-7402 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | -40°C | 80mW | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Yellow | - | - | 1 | compliant | 2.2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 2.74mcd | 583nm | 0.02A | 7-Segment | - | 1 | 0.30 7.62mm | Common Anode | 7.6mm | RoHS Compliant | ||
![]() HDSP-7504 Broadcom Limited | In Stock | - | Datasheet | - | 10-DIP (0.200, 5.08mm) | - | -40°C | 105mW | Bulk | 2006 | - | 0.500 Hx0.300W x 0.240 D 12.70mmx7.62mmx6.09mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 1 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 5.39mcd | 635nm | 0.03A | 7-Segment | 2.5V | 1 | 0.30 7.62mm | Common Cathode | 7.6mm | RoHS Compliant | ||
![]() HDSP-G213 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | 2006 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Red | - | - | 2 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 1.2mcd | 635nm | 0.03A | 7-Segment | 2V | 2 | 0.40 10.16mm | Common Cathode | 10.16mm | RoHS Compliant | ||
![]() HDSP-G511 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | 2006 | - | 0.670 Hx0.900W x 0.240 D 17.02mmx22.86mmx6.10mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Green | - | - | 2 | compliant | 2.1V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 10mA | 3.5mcd | 566nm | 0.03A | 7-Segment | - | 2 | 0.40 10.16mm | Common Anode | 10.16mm | RoHS Compliant | ||
![]() HDSP-N403 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm), 12 Leads | - | -40°C | 37mW | Bulk | 2005 | - | 1.090 Hx0.786W x 0.330 D 27.69mmx19.96mmx8.38mm | - | Obsolete | 1 (Unlimited) | - | - | Red | - | - | 1 | - | 1.7V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 5mA | 3.5mcd | 645nm | - | 7-Segment | - | 1 | 0.80 20.32mm | Common Cathode | 20.32mm | - | ||
![]() HDSP-K411 Broadcom Limited | In Stock | - | Datasheet | - | 18-DIP (0.600, 15.24mm) | 100°C | -40°C | 105mW | Bulk | 2006 | - | 0.670 Hx0.990W x 0.315 D 17.02mmx25.15mmx8.00mm | e1 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | Orange | - | - | 2 | compliant | 2V | SMART/NORMAL 7 SEG NUMERIC LED DISPLAY | 20mA | 2.37mcd | 600nm | 0.03A | 7-Segment | - | 2 | 0.56 14.22mm | Common Anode | - | RoHS Compliant |